Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 1437572-8 |
Actuator Color | Red |
---|---|
Actuator Force | 260g, 9.178oz |
Actuator Material | Polyamide |
Case Material | Polyester |
Bushing Thread Size | 10-48 |
Bushing Style | Threaded |
Actuator Profile | Extended |
Snap Action | Without |
ESD Grounding Terminal | Without |
Operating Function | NO, Momentary |
Configuration (Pole-Throw) | Single Pole - Single Throw |
Ganged | No |
Tactile | No |
Support Bracket | Without |
Number of Actuators | Single |
Contact Base Material | Copper Alloy |
Switch Contact Plating Material | Gold over Nickel |
Actuator Length | .137in, 3.48mm |
Button Width | 3.81mm, .15in |
Voltage Rating | 20VDC |
Process Sealed | No |
Low Profile | No |
Mounting Angle | Right Angle |
Screw & Hole Thread Size | 10-48 UNS-2A |
Mounting Type | Through Hole |
Comment | No center terminal |
Packaging Method | Bulk |
Product Type | Switch |
Actuator Style | Round |
Illuminated | No |
Switch Type | Pushbutton |
Dust Proof | No |
Termination Type | Printed Circuit |
Temperature Rating | High |
Tpc11Cgra2=Sw P/B Non-Open |Amp Te Connectivity 1437572-8 | Newark Electronics |
Switch Push Button N.O. SPST Round Plunger 20VAC 20VDC 0.4VA Momentary Contact PC Pins Panel Mount/Through Hole Loose Piece | Avnet America |
Pushbutton Switches SP MOM RED ACT RA | Sager |
Where can I find additional details, specifications and documents for a 1437572-8?
Additional datasheets, footprints and schematics for 1437572-8 are listed on our Part Details page. You can also find images and similar parts to 1437572-8 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1437572-8 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1437572-8 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1437572-8 fall under?
The 1437572-8 is listed under Relays, Contactors & Switches > Switches > Pushbutton Switches.
Can I view similar or alternative parts?
You can view similar parts to 1437572-8 when available in the Pushbutton Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1437572-8 you can contact the distributor directly for product support, shipping queries etc.
Is the 1437572-8 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1437572-8 have stock available?
Authorised distributors including Newark Electronics, Farnell, Avnet America and Sager have stock available or on a lead time for 1437572-8.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1437572-8 often in real-time on the comparison pages.
What if I can't find stock of 1437572-8?
You can fill out our help required form which you can use to request a quote for 1437572-8 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.