Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 1437566-4 |
Prices starting from US$0.15
Distributor | Stock | ||
---|---|---|---|
Future Electronics
from US$0.24
|
No stock
|
Buy Now | |
Rapid Electronics
from US$0.22
|
264,600
in stock
|
Buy Now | |
Chip One Stop
from US$0.22
|
250,200
in stock
|
Buy Now | |
Farnell
from US$0.35
|
201,600
in stock
|
Buy Now | |
Avnet America
from US$0.23
|
36,000
in stock
|
Buy Now | |
TTI Europe
from US$0.15
|
25,200
in stock
|
Buy Now | |
RS Americas
from US$0.46
|
18,000
in stock
|
Buy Now | |
Distrelec
from US$0.39
|
14,400
in stock
|
Buy Now | |
Sager
from US$0.20
|
1,800
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.23
|
269
in stock
|
Buy Now | |
Avnet Asia
from US$0.21
|
-
|
Buy Now | |
Boersig
from US$0.21
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Actuator Material | Polyamide |
---|---|
Actuator Profile | Extended |
Case Material | Polyester |
Actuator Force | 6.349oz, 180g |
Cover Material | Stainless Steel |
Case Color | Brown |
Bushing Style | Unthreaded |
Actuator Color | Black |
Number of Actuators | 1 |
Support Bracket | Without |
Operating Function | Off (On) |
Ganged | With |
Configuration (Pole-Throw) | Single Pole - Single Throw |
ESD Grounding Terminal | Without |
Snap Action | Without |
Tactile Feel | Yes |
Tactile | Yes |
Contact Base Material | Brass |
Switch Contact Plating Material | Silver |
Contact Current Rating | 50mA |
Switch Height | .18in |
Button Width | 2.99mm, .118in |
Actuator Length | 1.07mm, .042in |
Process Sealed | No |
Low Profile | With |
Mounting Type | Surface Mount |
Mounting Angle | Vertical |
Comment | (On) indicates momentary position. |
Packaging Method | Tape & Reel |
Leg Style | Gull Wing |
Illuminated | No |
Product Type | Switch |
Dust Proof | No |
Actuator Style | Rectangular |
Termination Type | Printed Circuit Board |
Temperature Rating | Standard°C |
Tactile Switches TACTILE SWITCH 12VDC 1.77N | Rapid Electronics |
TACTILE SWITCHES | Farnell |
Switch Tactile OFF (ON) SPST Rectangular Button Gull Wing 0.05A 12VDC 1.77N SMD T/R | Avnet America |
TACT SW SPST-NO 0.05A 24VDC | TTI Europe |
Switch, SPST-NO, Surface Mount, Top Actuated, .05A@24VDC, 4.57mm, FSMSM Series | TE Connectivity 1437566-4 | RS Americas |
TE Connectivity - AMP Tactile Switch SPST-NO 1.76N 6 x 3.5mm | Distrelec |
Microswitch TACT | Transfer Multisort Elektronik |
FSMSM Series SPST-NO 0.05A@24VDC 4.57mm Top Actuated Surface Mount Switch | Future Electronics |
Where can I find additional details, specifications and documents for a 1437566-4?
Additional datasheets, footprints and schematics for 1437566-4 are listed on our Part Details page. You can also find images and similar parts to 1437566-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1437566-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1437566-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1437566-4 fall under?
The 1437566-4 is listed under Relays, Contactors & Switches > Switches > Tactile Switches.
Can I view similar or alternative parts?
You can view similar parts to 1437566-4 when available in the Tactile Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1437566-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 1437566-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1437566-4 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Farnell, Avnet America and TTI Europe have stock available or on a lead time for 1437566-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1437566-4 often in real-time on the comparison pages.
What if I can't find stock of 1437566-4?
You can fill out our help required form which you can use to request a quote for 1437566-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.