Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 1437565-2 |
Prices starting from US$0.13
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.36
|
No stock
|
Buy Now | |
Rapid Electronics
from US$0.20
|
24,459
in stock
|
Buy Now | |
Distrelec
from US$0.28
|
17,183
in stock
|
Buy Now | |
Newark Electronics
from US$0.30
|
7,276
in stock
|
Buy Now | |
Chip One Stop
from US$0.18
|
7,276
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.24
|
352
in stock
|
Buy Now | |
Avnet America
-
|
40,000
in stock
|
Buy Now | |
Sorelec
-
|
9,000
in stock
|
Buy Now | |
Avnet Abacus
-
|
5,000
in stock
|
Buy Now | |
TTI Europe
from US$0.13
|
-
|
Buy Now | |
Sager
from US$0.13
|
-
|
Buy Now |
Actuator Color | Black |
---|---|
Case Material | Polyamide |
Actuator Force | 160g, 5.648oz |
Actuator Material | Polyester |
Actuator Profile | Flush |
Case Color | Black |
Bushing Style | Unthreaded |
Cover Material | Polyester |
ESD Grounding Terminal | Without |
Snap Action | Without |
Tactile Feel | With |
Support Bracket | Without |
Tactile | Yes |
Ganged | With |
Number of Actuators | 1 |
Configuration (Pole-Throw) | Single Pole - Single Throw |
Operating Function | NO |
Contact Current Rating | 50mA |
Switch Contact Plating Material | Silver |
Contact Base Material | Copper Alloy |
Button Width | .264in, 6.7mm |
Actuator Length | 6.35mm, .25in |
Switch Height | .169in |
Low Profile | With |
Process Sealed | No |
Mounting Type | Through Hole |
Mounting Angle | Vertical |
Comment | (On) indicates momentary position. |
Packaging Method | Loose Piece |
Illuminated | No |
Leg Style | Kinked |
Actuator Style | Round |
Product Type | Switch |
Dust Proof | No |
Termination Type | Printed Circuit Board |
Temperature Rating | Standard°C |
TE Connectivity 1437565-2 4.3mm Tactile Switch 24V DC 50mA | Rapid Electronics |
TE Connectivity FSM100 12MM TACTILE PB SWITCH Pushbutton | Distrelec |
Tactile Switches 12Mm Flsh Off-(On) |Amp Te Connectivity 1437565-2 | Newark Electronics |
TACTILE SWITCHES | Farnell |
Microswitch TACT | Transfer Multisort Elektronik |
Switch Tactile OFF (ON) SPST Round Button PC Pins 0.05A 12VDC 1.57N Thru-Hole Loose Piece | Avnet America |
TACT SW SPST-NO 0.05A 24VDC | TTI Europe |
Tactile Switches 12mm FLSH OFF-(ON) | Sager |
Where can I find additional details, specifications and documents for a 1437565-2?
Additional datasheets, footprints and schematics for 1437565-2 are listed on our Part Details page. You can also find images and similar parts to 1437565-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1437565-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1437565-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1437565-2 fall under?
The 1437565-2 is listed under Relays, Contactors & Switches > Switches > Tactile Switches.
Can I view similar or alternative parts?
You can view similar parts to 1437565-2 when available in the Tactile Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1437565-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 1437565-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1437565-2 have stock available?
Authorised distributors including Rapid Electronics, Distrelec, Newark Electronics, Chip One Stop and Farnell have stock available or on a lead time for 1437565-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1437565-2 often in real-time on the comparison pages.
What if I can't find stock of 1437565-2?
You can fill out our help required form which you can use to request a quote for 1437565-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.