Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 1437562-3 |
Prices starting from US$9.51
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$12.51
|
774
in stock
|
Buy Now | |
Newark Electronics
from US$11.72
|
774
in stock
|
Buy Now | |
Rapid Electronics
from US$12.64
|
774
in stock
|
Buy Now | |
Chip One Stop
from US$9.51
|
774
in stock
|
Buy Now | |
Farnell
from US$27.25
|
609
in stock
|
Buy Now | |
Avnet America
from US$9.59
|
-
|
Buy Now | |
Sager
from US$10.15
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Actuator Finish | Nickel |
---|---|
Bushing Style | Unthreaded |
Color | Black |
Seal Type | Terminal Seal (Epoxy) |
Operating Function | On None On |
Configuration (Pole-Throw) | Double Pole - Double Throw |
Switch Contact Plating Material | Gold over Nickel |
Contact Base Material | Copper Alloy |
Toggle Length | 5.48mm, .216in |
Insulation Resistance | 1000MΩ |
Voltage Rating | 20 VDC |
Dielectric Strength | 1000VAC |
Process Sealed | No |
UL Flammability Rating | UL 94V-0 |
Mounting Type | Through Hole |
Switch Type | Toggle |
Product Type | Switch |
Toggle Style | Baton Short |
Sealed | Yes |
Toggle Actuation | Vertical |
Termination Type | Vertical, Printed Circuit |
Toggle Switches Dp On-None-On Pcb |Amp Te Connectivity 1437562-3 | Newark Electronics |
Toggle Switches DP ON-NONE-ON PCB | Rapid Electronics |
TE Connectivity - AMP Toggle DPDT On-on Latched 0.02A 20VDC | Distrelec |
TOGGLE SWITCHES | Farnell |
Switch Toggle ON None ON DPDT Short Baton Toggle PC Pins 20VAC 20VDC 0.4VA PC Mount | Avnet America |
Where can I find additional details, specifications and documents for a 1437562-3?
Additional datasheets, footprints and schematics for 1437562-3 are listed on our Part Details page. You can also find images and similar parts to 1437562-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1437562-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1437562-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1437562-3 fall under?
The 1437562-3 is listed under Relays, Contactors & Switches > Switches > Toggle Switches.
Can I view similar or alternative parts?
You can view similar parts to 1437562-3 when available in the Toggle Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1437562-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 1437562-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1437562-3 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 1437562-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1437562-3 often in real-time on the comparison pages.
What if I can't find stock of 1437562-3?
You can fill out our help required form which you can use to request a quote for 1437562-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.