Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 1437507-7 |
Distributor | Stock | ||
---|---|---|---|
Avnet America
-
|
-
|
Buy Now |
Voltage Rating | 500VDC |
---|---|
Comment | 2x10^9 Ω |
Product Type | Jumper Plug Assembly |
Operating Temperature Range | -65 – 125°C |
Conn Programming Jumper Plug PIN 2.54mm Solder ST Thru-Hole | Avnet America |
Where can I find additional details, specifications and documents for a 1437507-7?
Additional datasheets, footprints and schematics for 1437507-7 are listed on our Part Details page. You can also find images and similar parts to 1437507-7 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1437507-7 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1437507-7 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1437507-7 fall under?
The 1437507-7 is listed under Relays, Contactors & Switches > Switches > DIP & SIP Switches.
Can I view similar or alternative parts?
You can view similar parts to 1437507-7 when available in the DIP & SIP Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1437507-7 you can contact the distributor directly for product support, shipping queries etc.
Is the 1437507-7 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1437507-7 have stock available?
Authorised distributors including Avnet America have stock available or on a lead time for 1437507-7.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1437507-7 often in real-time on the comparison pages.
What if I can't find stock of 1437507-7?
You can fill out our help required form which you can use to request a quote for 1437507-7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.