Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 7012WHV |
Multiple Timing Ranges | Without |
---|---|
Contact Arrangement | 2 Form C, DPDT, 2 C/O |
Delay Time | 3 – 30 minutes |
Contact Current Rating | 10A@240VACA |
Type of Control | Knob |
Dimensions (L x W x H) (Approximate) | 114.8 x 82.55 x 78.48mm, 4.52 x 3.25 x 3.09in |
Input Voltage | 96VDC |
Actuating System | DC |
Mounting Type | Mounting Bracket |
Option | Transient/Surge Protection |
Mode of Operation | On-Delay |
Repeatability (Max) | ±10% |
Magnetic Blow-Out Device | Without |
Product Type | Relay |
Relay Type | Time Delay |
Product Category | Electromechanical Relays |
Termination Type | Screw Terminals |
Operating Temperature Range | -30 – 75°C |
Time Delay&timing Relays 7012Whv=96V Dc 3-30 Mins |Amp Te Connectivity 1437493-5 | Newark Electronics |
AGASTAT 7000 Series, Industrial Electropneumatic Timing Relay On-Delay 2-Form C 2 PDT 96 VDC 3 to 30 min | Avnet America |
Relay, 7012Whv=96V Dc 3-30 Mins | TE Connectivity 1437493-5 | RS Americas |
Time Delay & Timing Relays | Sager |
Where can I find additional details, specifications and documents for a 1437493-5?
Additional datasheets, footprints and schematics for 1437493-5 are listed on our Part Details page. You can also find images and similar parts to 1437493-5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1437493-5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1437493-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1437493-5 fall under?
The 1437493-5 is listed under Relays, Contactors & Switches > Relays > Time Delay Relays.
Can I view similar or alternative parts?
You can view similar parts to 1437493-5 when available in the Time Delay Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1437493-5 you can contact the distributor directly for product support, shipping queries etc.
Is the 1437493-5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1437493-5 have stock available?
Authorised distributors including Newark Electronics, Avnet America, RS Americas, Sager and Farnell have stock available or on a lead time for 1437493-5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1437493-5 often in real-time on the comparison pages.
What if I can't find stock of 1437493-5?
You can fill out our help required form which you can use to request a quote for 1437493-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.