Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 1437490-5 |
Multiple Timing Ranges | Without |
---|---|
Contact Arrangement | 2 Form C, DPDT, 2 C/O |
Contact Current Rating | 10A@240VACA |
Type of Control | Knob |
Dimensions (L x W x H) (Approximate) | 114.8 x 65.3 x 71.9mm, 4.523 x 2.572 x 2.832in |
Actuating System | DC |
Input Voltage | 60VDC |
Timing Range (Off-Time) | 60 – 600seconds |
Mounting Type | Mounting Bracket |
Option | Tamper-Proof Cap - Transparent |
Mode of Operation | Off-Delay |
Repeatability (Max) | ±10% |
Magnetic Blow-Out Device | Without |
Enclosure Type | Hermetic Sealed Metallic |
Product Type | Relay |
Product Category | Electromechanical Relays |
Relay Type | Time Delay |
Termination Type | Screw Terminals |
Operating Temperature Range | -30 – 75°C |
TIMER RELAY 7022RFA2I | TTI Europe |
Time Delay & Timing Relays 7022RFA2I=60VDC 1-10MIN | Sager |
Where can I find additional details, specifications and documents for a 1437490-5?
Additional datasheets, footprints and schematics for 1437490-5 are listed on our Part Details page. You can also find images and similar parts to 1437490-5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1437490-5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1437490-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1437490-5 fall under?
The 1437490-5 is listed under Relays, Contactors & Switches > Relays > Time Delay Relays.
Can I view similar or alternative parts?
You can view similar parts to 1437490-5 when available in the Time Delay Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1437490-5 you can contact the distributor directly for product support, shipping queries etc.
Is the 1437490-5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1437490-5 have stock available?
Authorised distributors including Avnet America, TTI Europe, Sager and Farnell have stock available or on a lead time for 1437490-5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1437490-5 often in real-time on the comparison pages.
What if I can't find stock of 1437490-5?
You can fill out our help required form which you can use to request a quote for 1437490-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.