Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
AMPS-0-1437390-8,
CG5718-000, 1437390-8, 221 |
Number of Circuits | 1 |
---|---|
Contact Configuration | Strap Screw |
Contact Current Rating (Max) | 35A |
Wire Size | 22 – 10AWG |
Voltage Rating | 600VAC |
Centerline (Pitch) | 14.22mm, .56in |
UL Flammability Rating | UL 94V-0 |
Screw Base Material | Steel |
Screw Plating Material | Nickel |
Screw Size | 6-32 Binding Head |
Terminals per Foot | 20 |
Block Type | Standard |
Modular Terminal Block Product Type | Screw Terminal Block |
Temperature (Max) | 150°C |
Terminal Block, Barrier, 22-10Awg | Newark Electronics |
Conn NEMA 2 POS 14.22mm Screw ST Cable Mount 35A/Contact Carton | Avnet America |
Where can I find additional details, specifications and documents for a 1437390-8?
Additional datasheets, footprints and schematics for 1437390-8 are listed on our Part Details page. You can also find images and similar parts to 1437390-8 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1437390-8 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1437390-8 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1437390-8 fall under?
The 1437390-8 is listed under Connectors > Terminal Blocks & Strips > Modular Terminal Blocks.
Can I view similar or alternative parts?
You can view similar parts to 1437390-8 when available in the Modular Terminal Blocks range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1437390-8 you can contact the distributor directly for product support, shipping queries etc.
Is the 1437390-8 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1437390-8 have stock available?
Authorised distributors including Newark Electronics, Farnell and Avnet America have stock available or on a lead time for 1437390-8.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1437390-8 often in real-time on the comparison pages.
What if I can't find stock of 1437390-8?
You can fill out our help required form which you can use to request a quote for 1437390-8 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.