Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 175-16G |
Insulation Material | Polyester |
---|---|
Conductor Material | Tinned Copper |
Jacket Material | Polyester |
Conductor Insulation Color | Pink |
Jacket Color | Pink |
Conductor Configuration | Flat |
Number of Conductors | 16 |
Number of Strands | 1 |
Wire Size | 278CMA, 32AWG, .032mm² |
Cable Insulation Height | .25mm, .01in |
Length | 100ft, 30.5m |
Cable Insulation Width | .8in, 20.32mm |
Current Rating | 1A |
Voltage Rating | 90V |
Centerline | .05in, 1.27mm |
Packaging Method | Reel |
Packaging Quantity | 30.48m, 30ft |
Shielded | No |
Wire/Cable Type | Ribbon Cable |
Product Classification | Cable - Flat Ribbon |
Product Category | Ribbon Cable |
Product Type | Cable |
Operating Temperature Range | -40 â 80°C |
Te Connectivity/Amp Brand |Amp Te Connectivity 1437380-4 | Newark Electronics |
Flat Ribbon Cable 16Conductors 32AWG Pink 90VAC Reel | Avnet America |
Status: | Unknown |
---|---|
Series: | 175 Series |
RoHS: | Unknown |
Cable Shielding | Unscreened |
---|---|
No. of Cores | 16Core |
Wire Gauge | 32AWG |
Conductor Area CSA | 0.032mm² |
Reel Length (Imperial) | 100ft |
Reel Length (Metric) | 30.5m |
Jacket Colour | Pink |
Cable Width | 20.3mm |
No. of Max Strands x Strand Size | Solid |
Pitch Spacing | 1.27mm |
Voltage Rating | 90V |
Conductor Material | Tinned Copper |
Jacket Material | Polyester |
Ribbon Cable Type | Flat Ribbon Cable |
Product Range | 175 Series |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 1437380-4?
Additional datasheets, footprints and schematics for 1437380-4 are listed on our Part Details page. You can also find images and similar parts to 1437380-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1437380-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1437380-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1437380-4 fall under?
The 1437380-4 is listed under Wire & Cable > Ribbon & Flat Cable.
Can I view similar or alternative parts?
You can view similar parts to 1437380-4 when available in the Ribbon & Flat Cable range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1437380-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 1437380-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1437380-4 have stock available?
Authorised distributors including Farnell, Newark Electronics and Avnet America have stock available or on a lead time for 1437380-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1437380-4 often in real-time on the comparison pages.
What if I can't find stock of 1437380-4?
You can fill out our help required form which you can use to request a quote for 1437380-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.