Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 175-26G |
Distributor | Stock | ||
---|---|---|---|
Avnet Abacus
-
|
-
|
Buy Now |
Insulation Material | Polyester |
---|---|
Conductor Material | Tinned Copper |
Jacket Material | Polyester |
Conductor Insulation Color | Pink |
Jacket Color | Pink |
Conductor Configuration | Flat |
Number of Conductors | 26 |
Number of Strands | 1 |
Cable Insulation Width | 33mm, 1.3in |
Wire Size | 278CMA, 32AWG, .032mm² |
Cable Insulation Height | .25mm, .01in |
Length | 100ft, 30.5m |
Current Rating | 1A |
Voltage Rating | 90V |
Centerline | .05in, 1.27mm |
Packaging Method | Reel |
Packaging Quantity | 30ft, 30.48m |
Wire/Cable Type | Ribbon Cable |
Product Classification | Cable - Flat Ribbon |
Product Category | Ribbon Cable |
Shielded | No |
Product Type | Cable |
Operating Temperature Range | -40 – 80°C |
AMP1437380-6 | Avnet Abacus |
Where can I find additional details, specifications and documents for a 1437380-6?
Additional datasheets, footprints and schematics for 1437380-6 are listed on our Part Details page. You can also find images and similar parts to 1437380-6 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1437380-6 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1437380-6 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1437380-6 fall under?
The 1437380-6 is listed under Wire & Cable > Ribbon & Flat Cable.
Can I view similar or alternative parts?
You can view similar parts to 1437380-6 when available in the Ribbon & Flat Cable range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1437380-6 you can contact the distributor directly for product support, shipping queries etc.
Is the 1437380-6 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1437380-6 have stock available?
Authorised distributors including Avnet Abacus have stock available or on a lead time for 1437380-6.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1437380-6 often in real-time on the comparison pages.
What if I can't find stock of 1437380-6?
You can fill out our help required form which you can use to request a quote for 1437380-6 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.