Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Sleeving / Tubing Type | Split Corrugated Loom |
---|---|
Sleeving Material | PE (Polyethylene) |
Sleeving Colour | Black |
Internal Diameter | 7mm |
Length - Metric | 30.5m |
Length - Imperial | 100ft |
Product Range | - |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Sleeving / Tubing Type | Split Corrugated Loom |
---|---|
Sleeving Material | PE (Polyethylene) |
Sleeving Colour | Black |
Internal Diameter | 7mm |
Length - Metric | 30.5m |
Length - Imperial | 100ft |
RoHS Compliant | Yes |
Tubing, Split Loom, 7Mm, Black, 100Ft | Newark Electronics |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Battery Voltage | 14.4V |
---|---|
Battery Technology | Nickel Cadmium |
Battery Capacity | 1.5Ah |
Battery Terminals | Pressure Contact |
RoHS Compliant | NA |
Where can I find additional details, specifications and documents for a 1435?
Additional datasheets, footprints and schematics for 1435 are listed on our Part Details page. You can also find images and similar parts to 1435 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1435 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1435 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1435 fall under?
The 1435 is listed under Cable Leads & Connectors > Cable > Cable Accessories.
Can I view similar or alternative parts?
You can view similar parts to 1435 when available in the Cable Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1435 you can contact the distributor directly for product support, shipping queries etc.
Is the 1435 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1435 have stock available?
Authorised distributors including RS Americas, Newark Electronics, element14 and Farnell have stock available or on a lead time for 1435.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1435 often in real-time on the comparison pages.
What if I can't find stock of 1435?
You can fill out our help required form which you can use to request a quote for 1435 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.