Status: | Unknown |
---|---|
Series: | 1434 Series |
RoHS: | Unknown |
Prices starting from US$11.06
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$13.05
|
No stock
|
Buy Now | |
Newark Electronics
from US$12.56
|
146
in stock
|
Buy Now | |
Rapid Electronics
from US$11.06
|
6
in stock
|
Buy Now | |
Distrelec
from US$13.35
|
4
in stock
|
Buy Now | |
RS
from US$14.89
|
3
in stock
|
Buy Now | |
RS Americas
from US$11.84
|
1
in stock
|
Buy Now | |
element14
from US$12.30
|
-
|
Buy Now | |
Carlton-Bates
from US$17.94
|
-
|
Buy Now |
Plate Type | Bottom |
---|---|
Plate Material | Aluminium |
Plate Colour | Natural |
For Use With | 1444-29 Chassis Enclosures |
External Depth - Metric | 254mm |
External Width - Metric | 304.8mm |
External Height - Metric | 1.3mm |
External Depth - Imperial | 10" |
External Width - Imperial | 12" |
External Height - Imperial | 0.051" |
Product Range | 1434 Series |
SVHC | No SVHC (15-Jan-2019) |
Accessory Type | Bottom Plate |
Bottom Plate, 12In, Aluminium | Newark Electronics |
Hammond 1434-29 Chassis Bottom Panel 305 x 254mm Aluminium Natural | Rapid Electronics |
Hammond Bottom Mounting Plate 304.8x1x254mm Aluminium | Distrelec |
Aluminium Chassis - Bottom Panel | RS |
Cover, Aluminum, Natural, 12x10In, Fits 1444-29, 1444 Series | Hammond Manufacturing 1434-29 | RS Americas |
BOTTOM PLATE,1444-29 | element14 |
Chassis Bottom Plate, Aluminum, Natural, 0.05 in. thick, 12 in. W x 10 in. D x 2 in. H | Carlton-Bates |
Where can I find additional details, specifications and documents for a 1434-29?
Additional datasheets, footprints and schematics for 1434-29 are listed on our Part Details page. You can also find images and similar parts to 1434-29 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1434-29 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1434-29 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1434-29 fall under?
The 1434-29 is listed under Electrical & Lighting > Enclosures Racks & Accessories > Enclosure Accessories.
Can I view similar or alternative parts?
You can view similar parts to 1434-29 when available in the Enclosure Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1434-29 you can contact the distributor directly for product support, shipping queries etc.
Is the 1434-29 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1434-29 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Distrelec, RS and RS Americas have stock available or on a lead time for 1434-29.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1434-29 often in real-time on the comparison pages.
What if I can't find stock of 1434-29?
You can fill out our help required form which you can use to request a quote for 1434-29 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.