Status: | Unknown |
---|---|
Series: | 1434 Series |
RoHS: | Unknown |
Prices starting from US$9.47
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$11.69
|
2
in stock
|
Buy Now | |
Jameco Electronics
from US$10.25
|
237
in stock
|
Buy Now | |
Rapid Electronics
from US$11.20
|
19
in stock
|
Buy Now | |
Newark Electronics
from US$11.25
|
5
in stock
|
Buy Now | |
RS Americas
from US$10.15
|
4
in stock
|
Buy Now | |
element14
from US$11.13
|
2
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$9.47
|
1
in stock
|
Buy Now | |
RS
from US$13.20
|
-
|
Buy Now | |
Carlton-Bates
from US$16.07
|
-
|
Buy Now |
Plate Type | Bottom |
---|---|
Plate Material | Aluminium |
Plate Colour | Natural |
For Use With | 1444-22 and 1444-24 Chassis Enclosures |
External Depth - Metric | 203.2mm |
External Width - Metric | 304.8mm |
External Height - Metric | 1.3mm |
External Depth - Imperial | 8" |
External Width - Imperial | 12" |
External Height - Imperial | 0.051" |
Product Range | 1434 Series |
SVHC | No SVHC (15-Jan-2019) |
Accessory Type | Bottom Plate |
Hammond 1434-22 Chassis Bottom Panel 305 x 203mm Aluminium Natural | Rapid Electronics |
Bottom Plate, 12In, Aluminium | Newark Electronics |
Cover, Aluminum, Natural, 12x8In, Fits 1444-22, 1444-24, 1444 Series | Hammond Manufacturing 1434-22 | RS Americas |
BOTTOM PLATE, 305MM, ALUMINIUM | element14 |
Mounting plate | Transfer Multisort Elektronik |
Aluminium Chassis - Bottom Panel | RS |
Chassis Bottom Plate, Aluminum, Natural, 0.05 in. thick, 12 in. W x 8 in. D x 2 in. H | Carlton-Bates |
Where can I find additional details, specifications and documents for a 1434-22?
Additional datasheets, footprints and schematics for 1434-22 are listed on our Part Details page. You can also find images and similar parts to 1434-22 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1434-22 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1434-22 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1434-22 fall under?
The 1434-22 is listed under Electrical & Lighting > Enclosures Racks & Accessories > Enclosure Accessories.
Can I view similar or alternative parts?
You can view similar parts to 1434-22 when available in the Enclosure Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1434-22 you can contact the distributor directly for product support, shipping queries etc.
Is the 1434-22 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1434-22 have stock available?
Authorised distributors including Jameco Electronics, Rapid Electronics, Newark Electronics, RS Americas and element14 have stock available or on a lead time for 1434-22.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1434-22 often in real-time on the comparison pages.
What if I can't find stock of 1434-22?
You can fill out our help required form which you can use to request a quote for 1434-22 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.