Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Board Type | Plain Copper Board |
---|---|
Board Material | Epoxy Glass Composite |
Hole Diameter | - |
External Height | 160mm |
External Width | 100mm |
Board Thickness | 1.6mm |
SVHC | No SVHC (15-Jan-2019) |
Copper Coating Density | 305 g/m sq |
Copper Thickness | 0.0356 |
External Depth | 1.6mm |
External Length / Height | 160mm |
Height | 160mm |
Material | Epoxy Glass FR4 |
Standard | BS4584 Part 3 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Board Type | Plain Copper Board |
---|---|
Board Material | Epoxy Glass Composite |
External Height | 160mm |
External Width | 100mm |
Board Thickness | 1.6mm |
SVHC | No SVHC (15-Jan-2019) |
RoHS Compliant | Yes |
Pcb, Plain, D/S, 100X160Mm | Newark Electronics |
PCB, PLAIN, D/S, 100X160MM | element14 |
Where can I find additional details, specifications and documents for a 14339?
Additional datasheets, footprints and schematics for 14339 are listed on our Part Details page. You can also find images and similar parts to 14339 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 14339 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 14339 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 14339 fall under?
The 14339 is listed under Education Maker & Hobbyist Electronics > Prototyping & Accessories > Prototyping Boards & Breadboards.
Can I view similar or alternative parts?
You can view similar parts to 14339 when available in the Prototyping Boards & Breadboards range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 14339 you can contact the distributor directly for product support, shipping queries etc.
Is the 14339 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 14339 have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for 14339.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 14339 often in real-time on the comparison pages.
What if I can't find stock of 14339?
You can fill out our help required form which you can use to request a quote for 14339 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.