Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.16
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$52.02
|
46
in stock
|
Buy Now | |
Heilind Electronics
from US$0.24
|
56
in stock
|
Buy Now | |
Newark Electronics
from US$49.88
|
48
in stock
|
Buy Now | |
element14
from US$35.44
|
48
in stock
|
Buy Now | |
Carlton-Bates
from US$21.19
|
22
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.24
|
18
in stock
|
Buy Now | |
Avnet America
from US$19.27
|
-
|
Buy Now | |
RS Americas
from US$86.39
|
-
|
Buy Now | |
Sager
from US$0.16
|
-
|
Buy Now |
Sleeving / Tubing Type | Split Corrugated Loom |
---|---|
Sleeving Material | PE (Polyethylene) |
Sleeving Colour | Grey |
Internal Diameter | 18.771mm |
Length - Metric | 15.24m |
Length - Imperial | 50ft |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Instrument Type | Digital Caliper |
---|---|
Measuring Range Max | 3" |
Resolution | 0.01mm |
Graduations | 0.02mm |
Product Range | - |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Sleeving / Tubing Type | Split Corrugated Loom |
---|---|
Sleeving Material | PE (Polyethylene) |
Sleeving Colour | Grey |
Internal Diameter | 18.771mm |
Length - Metric | 15.24m |
Length - Imperial | 50ft |
RoHS Compliant | Yes |
Tubing, Split Loom, 18.771Mm, Grey, 50Ft | Newark Electronics |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Straight Blade Plug, 20A, 125V, 2P 3W Rubber Yellow | Carlton-Bates |
Super-Safeway Plug 2 Pole/2 Wire NEMA 5-20 20A/Contact 125V Yellow | Avnet America |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
No. of Contacts | 1Contacts |
---|---|
Connector Type | PCB Socket |
Contact Material | Beryllium Copper |
Contact Plating | Tin Plated Contacts |
Contact Termination | Solder |
RoHS Compliant | Yes |
TIN PLATED MICRO JACK | Heilind Electronics |
Circuit Board Hardware - PCB MICRO JACK .015-.025 | Sager |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Battery Voltage | 14.4V |
---|---|
Battery Technology | Nickel Metal Hydride |
Battery Capacity | 2.7Ah |
Battery Terminals | Pressure Contact |
RoHS Compliant | NA |
Where can I find additional details, specifications and documents for a 1433?
Additional datasheets, footprints and schematics for 1433 are listed on our Part Details page. You can also find images and similar parts to 1433 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1433 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1433 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1433 fall under?
The 1433 is listed under Cable Leads & Connectors > Cable > Cable Accessories.
Can I view similar or alternative parts?
You can view similar parts to 1433 when available in the Cable Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1433 you can contact the distributor directly for product support, shipping queries etc.
Is the 1433 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1433 have stock available?
Authorised distributors including Heilind Electronics, Newark Electronics, element14, Farnell and Carlton-Bates have stock available or on a lead time for 1433.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1433 often in real-time on the comparison pages.
What if I can't find stock of 1433?
You can fill out our help required form which you can use to request a quote for 1433 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.