1432871-1 Switches, Relays & Solenoids by TE Connectivity

RELAY AUTOMOTIVE SPDT 14VDC 40A

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$3.91

Distributor Stock
Logo for Farnell
Farnell
from US$3.91
No stock
Buy Now
Logo for element14
element14
from US$6.54
-
Buy Now
Logo for Newark Electronics
Newark Electronics
-
-
Buy Now

Specifications

Coil Voltage 24VDC
Contact Current 40A
Contact Configuration SPDT
Relay Mounting Through Hole
Relay Terminals Solder
Product Range -
Contact Voltage DC Nom 14V
Coil Resistance 360ohm

Alternative Descriptions

RELAY, AUTOMOTIVE, SPDT, 14VDC, 40A | element14
Relay, Automotive, Spdt, 14Vdc, 40A | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 1432871-1?

Additional datasheets, footprints and schematics for 1432871-1 are listed on our Part Details page. You can also find images and similar parts to 1432871-1 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 1432871-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1432871-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 1432871-1 fall under?

The 1432871-1 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Relays.

Can I view similar or alternative parts?

You can view similar parts to 1432871-1 when available in the Relays range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 1432871-1 you can contact the distributor directly for product support, shipping queries etc.

Is the 1432871-1 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 1432871-1 have stock available?

Authorised distributors including element14, Farnell and Newark Electronics have stock available or on a lead time for 1432871-1.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 1432871-1 often in real-time on the comparison pages.

What if I can't find stock of 1432871-1?

You can fill out our help required form which you can use to request a quote for 1432871-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay