1432869-1 Switches, Relays & Solenoids by TE Connectivity

AUTOMOTIVE RELAY SPDT 12VDC 40A

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$3.97

Distributor Stock
Logo for Farnell
Farnell
from US$4.49
No stock
Buy Now
Logo for element14
element14
from US$3.97
-
Buy Now
Logo for TTI Europe
TTI Europe
from US$205,959.68
-
Buy Now
Logo for Newark Electronics
Newark Electronics
-
-
Buy Now
Logo for Sager
Sager
-
-
Buy Now

Specifications

Coil Voltage 12VDC
Contact Current 40A
Contact Configuration SPDT-1NO SPDT-NC
Relay Mounting Quick Connect
Relay Terminals Plug In
Product Range -
Contact Voltage DC Nom -
Carry Current 40A

Alternative Descriptions

AUTOMOTIVE RELAY, SPDT, 12VDC, 40A | element14
AUTOMOTIVE RELAY 12V 14VDC | TTI Europe
Automotive Relay, Spdt, 12Vdc, 40A | Newark Electronics
Automotive Relays RELAY AUTO 12V SPDT SEALED PCB | Sager


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 1432869-1?

Additional datasheets, footprints and schematics for 1432869-1 are listed on our Part Details page. You can also find images and similar parts to 1432869-1 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 1432869-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1432869-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 1432869-1 fall under?

The 1432869-1 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Relays.

Can I view similar or alternative parts?

You can view similar parts to 1432869-1 when available in the Relays range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 1432869-1 you can contact the distributor directly for product support, shipping queries etc.

Is the 1432869-1 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 1432869-1 have stock available?

Authorised distributors including element14, TTI Europe, Farnell, Newark Electronics and Sager have stock available or on a lead time for 1432869-1.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 1432869-1 often in real-time on the comparison pages.

What if I can't find stock of 1432869-1?

You can fill out our help required form which you can use to request a quote for 1432869-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay