1432868-1 Switches, Relays & Solenoids by TE Connectivity

RELAY AUTOMOTIVE SPDT 16VDC 35A

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$4.07

Distributor Stock
Logo for Farnell
Farnell
from US$14.44
No stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$14.00
869
in stock
Buy Now
Logo for element14
element14
from US$4.07
-
Buy Now
Logo for TTI Europe
TTI Europe
from US$205,959.68
-
Buy Now
Logo for Newark Electronics
Newark Electronics
-
-
Buy Now
Logo for Sager
Sager
-
-
Buy Now

Specifications

Coil Voltage 12VDC
Contact Current 35A
Contact Configuration SPDT
Relay Mounting Through Hole
Relay Terminals Solder
Product Range -
Contact Voltage DC Nom 16V
Coil Resistance 90ohm

Alternative Descriptions

RELAY, AUTOMOTIVE, SPDT, 16VDC, 35A | element14
AUTOMOTIVE RELAY 12V FORM C | TTI Europe
Relay, Automotive, Spdt, 16Vdc, 35A | Newark Electronics
Automotive Relays SPDT PCB RELAY | Sager


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 1432868-1?

Additional datasheets, footprints and schematics for 1432868-1 are listed on our Part Details page. You can also find images and similar parts to 1432868-1 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 1432868-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1432868-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 1432868-1 fall under?

The 1432868-1 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Relays.

Can I view similar or alternative parts?

You can view similar parts to 1432868-1 when available in the Relays range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 1432868-1 you can contact the distributor directly for product support, shipping queries etc.

Is the 1432868-1 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 1432868-1 have stock available?

Authorised distributors including Chip One Stop, element14, TTI Europe, Farnell and Newark Electronics have stock available or on a lead time for 1432868-1.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 1432868-1 often in real-time on the comparison pages.

What if I can't find stock of 1432868-1?

You can fill out our help required form which you can use to request a quote for 1432868-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay