Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Coil Voltage | 24VDC |
---|---|
Contact Current | 35A |
Contact Configuration | SPDT |
Relay Mounting | Socket |
Relay Terminals | Quick Connect |
Product Range | - |
Contact Voltage DC Nom | 16V |
Coil Resistance | 360ohm |
Contact Material | Silver Tin Oxide |
Approvals & Standards | - |
SVHC | No SVHC (27-Jun-2018) |
Coil Voltage VDC Nom | 24V |
Contact Current Max | 40A |
External Depth | 26.5mm |
External Height | 24.5mm |
External Width | 26.5mm |
RELAY, AUTOMOTIVE, SPDT, 16VDC, 35A | Farnell |
AUTO RELAY 24V 1 FORM C | TTI Europe |
Relay, Automotive, Spdt, 16Vdc, 35A | Newark Electronics |
Automotive Relays MINI-ISO 24V PLUGIN | Sager |
Where can I find additional details, specifications and documents for a 1432826-1?
Additional datasheets, footprints and schematics for 1432826-1 are listed on our Part Details page. You can also find images and similar parts to 1432826-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1432826-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1432826-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1432826-1 fall under?
The 1432826-1 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Relays.
Can I view similar or alternative parts?
You can view similar parts to 1432826-1 when available in the Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1432826-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1432826-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1432826-1 have stock available?
Authorised distributors including element14, Farnell, TTI Europe, Newark Electronics and Sager have stock available or on a lead time for 1432826-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1432826-1 often in real-time on the comparison pages.
What if I can't find stock of 1432826-1?
You can fill out our help required form which you can use to request a quote for 1432826-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.