Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$3.85
Distributor | Stock | ||
---|---|---|---|
RS
from US$5.07
|
34
in stock
|
Buy Now | |
Rapid Electronics
from US$18.30
|
555
in stock
|
Buy Now | |
Chip One Stop
from US$13.70
|
555
in stock
|
Buy Now | |
Distrelec
from US$22.70
|
555
in stock
|
Buy Now | |
element14
from US$5.92
|
-
|
Buy Now | |
TTI Europe
from US$205,690.45
|
-
|
Buy Now | |
Farnell
from US$3.85
|
-
|
Buy Now | |
Newark Electronics
-
|
-
|
Buy Now | |
Carlton-Bates
-
|
-
|
Buy Now | |
Richardson RFPD
-
|
-
|
Buy Now |
Coil Voltage | 12VDC |
---|---|
Contact Current | 40A |
Contact Configuration | SPDT |
Relay Mounting | Panel |
Relay Terminals | Quick Connect |
Product Range | - |
Contact Voltage DC Nom | 14V |
Coil Resistance | 90ohm |
Contact Material | Silver Tin Oxide |
Approvals & Standards | - |
SVHC | No SVHC (15-Jan-2018) |
Coil Voltage VDC Nom | 12V |
Contact Current Max | 40A |
External Depth | 26.5mm |
External Height | 24.5mm |
External Width | 26.5mm |
MINI-ISO PI 12V FORM C AgSn | Rapid Electronics |
TE Connectivity Automotive Relays SPDT QC 12VDC Mini-IS | Distrelec |
RELAY, MINI-ISO, PI, 12V, FORM C,AGSNO | RS |
AUTOMOTIVE RELAY 12V FORM C | TTI Europe |
Relay, Automotive, Spdt, 14Vdc, 40A | Newark Electronics |
Relay, General Purpose | Carlton-Bates |
GENERAL PURPOSE RELAY | Richardson RFPD |
Where can I find additional details, specifications and documents for a 1432791-1?
Additional datasheets, footprints and schematics for 1432791-1 are listed on our Part Details page. You can also find images and similar parts to 1432791-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1432791-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1432791-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1432791-1 fall under?
The 1432791-1 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Relays.
Can I view similar or alternative parts?
You can view similar parts to 1432791-1 when available in the Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1432791-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1432791-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1432791-1 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Distrelec, RS and element14 have stock available or on a lead time for 1432791-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1432791-1 often in real-time on the comparison pages.
What if I can't find stock of 1432791-1?
You can fill out our help required form which you can use to request a quote for 1432791-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.