Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$2.75
Distributor | Stock | ||
---|---|---|---|
RS
from US$7.76
|
418
in stock
|
Buy Now | |
Rapid Electronics
from US$3.35
|
379
in stock
|
Buy Now | |
Chip One Stop
from US$2.75
|
379
in stock
|
Buy Now | |
Distrelec
from US$24.33
|
379
in stock
|
Buy Now | |
Newark Electronics
from US$20.82
|
-
|
Buy Now | |
element14
from US$2.94
|
-
|
Buy Now | |
TTI Europe
from US$205,690.45
|
-
|
Buy Now | |
Farnell
from US$4.40
|
-
|
Buy Now |
Coil Voltage | 12VDC |
---|---|
Contact Current | 40A |
Contact Configuration | SPDT |
Relay Mounting | Through Hole |
Relay Terminals | Solder |
Product Range | - |
Contact Voltage DC Nom | 14V |
Coil Resistance | 90ohm |
Contact Material | Silver Tin Oxide |
Approvals & Standards | - |
SVHC | No SVHC (27-Jun-2018) |
Relay,MINI-ISO,PI,12V,FormC,AgSnO | RS |
Automotive Relays SPDT QC 30A 12VDC Mini-ISO | Rapid Electronics |
TE Connectivity Automotive Relays SPDT QC 30A 12VDC Mini | Distrelec |
Mini-Iso, Pi, 12V, Form C, Ags |Amp Te Connectivity 1432785-1 | Newark Electronics |
POWER RELAY, SPDT, 16VDC, 40A, PLUG IN | element14 |
AUTOMOTIVE RELAY 12V FORM C | TTI Europe |
Where can I find additional details, specifications and documents for a 1432785-1?
Additional datasheets, footprints and schematics for 1432785-1 are listed on our Part Details page. You can also find images and similar parts to 1432785-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1432785-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1432785-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1432785-1 fall under?
The 1432785-1 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Relays.
Can I view similar or alternative parts?
You can view similar parts to 1432785-1 when available in the Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1432785-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1432785-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1432785-1 have stock available?
Authorised distributors including RS, Rapid Electronics, Chip One Stop, Distrelec and Newark Electronics have stock available or on a lead time for 1432785-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1432785-1 often in real-time on the comparison pages.
What if I can't find stock of 1432785-1?
You can fill out our help required form which you can use to request a quote for 1432785-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.