Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$12.59
Coil Voltage | 12VDC |
---|---|
Contact Current | 30A |
Contact Configuration | SPST |
Relay Mounting | Socket |
Relay Terminals | Quick Connect |
Product Range | - |
Contact Voltage DC Nom | 14V |
Coil Resistance | 90ohm |
Relay MINI-ISO 12V Form A AgSnO | TE Connectivity 1432782-1 | RS Americas |
Mini-Iso, Pi, 12V, Form A, Ags |Amp Te Connectivity 1432782-1 | Newark Electronics |
AUTOMOTIVE RELAY 12V FORM A | TTI Europe |
MINI-ISO, PI, 12V, FORM A, AGS | Power and Signal Group |
MINI-ISO, PI, 12V, FORM A, AgS | Boersig |
Where can I find additional details, specifications and documents for a 1432782-1?
Additional datasheets, footprints and schematics for 1432782-1 are listed on our Part Details page. You can also find images and similar parts to 1432782-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1432782-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1432782-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1432782-1 fall under?
The 1432782-1 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Relays.
Can I view similar or alternative parts?
You can view similar parts to 1432782-1 when available in the Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1432782-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1432782-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1432782-1 have stock available?
Authorised distributors including RS Americas, Newark Electronics, element14, TTI Europe and Farnell have stock available or on a lead time for 1432782-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1432782-1 often in real-time on the comparison pages.
What if I can't find stock of 1432782-1?
You can fill out our help required form which you can use to request a quote for 1432782-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.