Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$3.22
Distributor | Stock | ||
---|---|---|---|
RS
from US$4.69
|
No stock
|
Buy Now | |
Heilind Electronics
-
|
7
in stock
|
Buy Now | |
Heilind Electronics Asia
-
|
2
in stock
|
Buy Now | |
Newark Electronics
from US$15.49
|
-
|
Buy Now | |
element14
from US$3.22
|
-
|
Buy Now | |
Distrelec
from US$21.55
|
-
|
Buy Now | |
TTI Europe
from US$205,959.68
|
-
|
Buy Now | |
Farnell
from US$8.85
|
-
|
Buy Now |
Coil Voltage | 12VDC |
---|---|
Contact Current | 35A |
Contact Configuration | SPST |
Relay Mounting | Panel |
Relay Terminals | Quick Connect |
Product Range | - |
Contact Voltage DC Nom | 16V |
Coil Resistance | 90ohm |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Coil Voltage | 12VDC |
---|---|
Contact Current | 35A |
Contact Configuration | SPST |
Relay Mounting | Panel |
Relay Terminals | Quick Connect |
Contact Voltage DC Nom | 16V |
Coil Resistance | 90ohm |
RoHS Compliant | Yes |
MINI-ISO, PI, 12V, FA, AGSNO, | Heilind Electronics |
RELAY, MINI-ISO, PI, 12V, FA, AGSNO | RS |
Mini-Iso, Pi, 12V, Fa, Agsno, |Amp Te Connectivity 1432772-1 | Newark Electronics |
TE Connectivity General Purpose Relays SPST 30A QC 12VD | Distrelec |
AUTOMOTIVE RELAY 12V FORM C | TTI Europe |
Where can I find additional details, specifications and documents for a 1432772-1?
Additional datasheets, footprints and schematics for 1432772-1 are listed on our Part Details page. You can also find images and similar parts to 1432772-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1432772-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1432772-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1432772-1 fall under?
The 1432772-1 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Relays.
Can I view similar or alternative parts?
You can view similar parts to 1432772-1 when available in the Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1432772-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1432772-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1432772-1 have stock available?
Authorised distributors including Heilind Electronics, Heilind Electronics Asia, RS, Newark Electronics and element14 have stock available or on a lead time for 1432772-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1432772-1 often in real-time on the comparison pages.
What if I can't find stock of 1432772-1?
You can fill out our help required form which you can use to request a quote for 1432772-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.