Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Pitch Spacing | 5mm |
---|---|
No. of Positions | 10Positions |
Wire Size AWG Min | 30AWG |
Wire Size AWG Max | 12AWG |
Conductor Area CSA | 2.5mm² |
Wire Connection Method | Screw |
Rated Current | 15A |
Terminal Block, Pluggable, 10Way, 30-12Awg, Har-Flexicon | Newark Electronics |
10 Position Single Row 12-30 AWG Har-Flexicon 5.00 FSH-10 B100 GN Connector | Future Electronics |
Conn, Terminal Block,5.00mm Pitch, Female Con, Horizl,10 Pin, B100,Green, harflexicon | HARTING 14311016402000 | RS Americas |
53X2840 | element14 |
TERMINAL BLOCK, PLUGGABLE, 10WAY, 30-12AWG, HAR-FLEXICON | Farnell |
Where can I find additional details, specifications and documents for a 14311016402000?
Additional datasheets, footprints and schematics for 14311016402000 are listed on our Part Details page. You can also find images and similar parts to 14311016402000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 14311016402000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 14311016402000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 14311016402000 fall under?
The 14311016402000 is listed under Cable Leads & Connectors > Connectors > Terminal Blocks & Accessories.
Can I view similar or alternative parts?
You can view similar parts to 14311016402000 when available in the Terminal Blocks & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 14311016402000 you can contact the distributor directly for product support, shipping queries etc.
Is the 14311016402000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 14311016402000 have stock available?
Authorised distributors including Newark Electronics, Future Electronics, RS Americas, element14 and Farnell have stock available or on a lead time for 14311016402000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 14311016402000 often in real-time on the comparison pages.
What if I can't find stock of 14311016402000?
You can fill out our help required form which you can use to request a quote for 14311016402000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.