Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Sleeving / Tubing Type | Split Corrugated Loom |
---|---|
Sleeving Material | PE (Polyethylene) |
Sleeving Colour | Grey |
Internal Diameter | 12.523mm |
Length - Metric | 30.5m |
Length - Imperial | 100ft |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Adafruit OLED Display Breakout Board 16-bit Color 1.5" SPI 5V | Distrelec |
OLED Breakout Board - 16-bit Color 1.5 w/microSD holder | Adafruit Industries 1431 | RS Americas |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Sleeving / Tubing Type | Split Corrugated Loom |
---|---|
Sleeving Material | PE (Polyethylene) |
Sleeving Colour | Grey |
Internal Diameter | 12.523mm |
Length - Metric | 30.5m |
Length - Imperial | 100ft |
RoHS Compliant | Yes |
Tubing, Split Loom, 12.523Mm, Grey, 100Ft | Newark Electronics |
Where can I find additional details, specifications and documents for a 1431?
Additional datasheets, footprints and schematics for 1431 are listed on our Part Details page. You can also find images and similar parts to 1431 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1431 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1431 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1431 fall under?
The 1431 is listed under Cable Leads & Connectors > Cable > Cable Accessories.
Can I view similar or alternative parts?
You can view similar parts to 1431 when available in the Cable Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1431 you can contact the distributor directly for product support, shipping queries etc.
Is the 1431 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1431 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Distrelec and RS Americas have stock available or on a lead time for 1431.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1431 often in real-time on the comparison pages.
What if I can't find stock of 1431?
You can fill out our help required form which you can use to request a quote for 1431 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.