Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.29
Distributor | Stock | ||
---|---|---|---|
Newark
from US$0.36
|
No stock
|
Buy Now | |
Heilind Electronics
from US$0.44
|
1,125
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.44
|
375
in stock
|
Buy Now | |
Future Electronics
from US$0.58
|
282
in stock
|
Buy Now | |
RS Americas
from US$10.87
|
7
in stock
|
Buy Now | |
Rutronik
from US$0.44
|
-
|
Buy Now | |
Carlton-Bates
from US$0.54
|
-
|
Buy Now | |
Sager
from US$0.29
|
-
|
Buy Now |
Accessory Type | Shorting Link / Pin |
---|---|
For Use With | 1 mm (0.040") Jacks & Sockets |
No. of Positions | 2Positions |
Pitch Spacing | 5.1mm |
RoHS Compliant | Yes |
1430 Series ╪ 0.04 inch 0.2 inch Length Non Insulated Brass Shorting Pin | Future Electronics |
Non-insulated shorting pin | Rutronik |
Shorting Pin, 2Way, 5.1Mm | Newark Electronics |
Customer Item | Carlton-Bates |
Circuit Board Hardware - PCB MICRO JACK | Sager |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Where can I find additional details, specifications and documents for a 1430-1?
Additional datasheets, footprints and schematics for 1430-1 are listed on our Part Details page. You can also find images and similar parts to 1430-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1430-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1430-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1430-1 fall under?
The 1430-1 is listed under Connectors > Connector Tools & Accessories > Jumpers & Shunts.
Can I view similar or alternative parts?
You can view similar parts to 1430-1 when available in the Jumpers & Shunts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1430-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1430-1 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 1430-1 have stock available?
Authorised distributors including Heilind Electronics, Heilind Electronics Asia, Future Electronics, RS Americas and Rutronik have stock available or on a lead time for 1430-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1430-1 often in real-time on the comparison pages.
What if I can't find stock of 1430-1?
You can fill out our help required form which you can use to request a quote for 1430-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.