143-0085 Power & Machine Tools by Multicomp

DRILL HP SHANK 1.5MM

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$7.83

Distributor Stock
Logo for Farnell
Farnell
from US$8.45
No stock
Buy Now
Logo for element14
element14
from US$7.83
-
Buy Now
Logo for Newark Electronics
Newark Electronics
-
-
Buy Now

Specifications

Drill Bit Size Metric 1.5mm
Drill Bit Size Imperial -
Effective Length 10mm
Overall Length 47mm
Product Range -
SVHC No SVHC (15-Jan-2019)
Drill Bit Type Taper Shank
Drill Point Diameter 1.5mm
External Diameter 1.5mm
Material HSS
Shank Dia 2.4mm

Alternative Descriptions

Drill Bit, Hp Shank, 1.5Mm, 47Mm | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 143-0085?

Additional datasheets, footprints and schematics for 143-0085 are listed on our Part Details page. You can also find images and similar parts to 143-0085 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 143-0085 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 143-0085 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 143-0085 fall under?

The 143-0085 is listed under Tools & Production Supplies > Tools - Power & Machine Tools > Drill Bits.

Can I view similar or alternative parts?

You can view similar parts to 143-0085 when available in the Drill Bits range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 143-0085 you can contact the distributor directly for product support, shipping queries etc.

Is the 143-0085 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 143-0085 have stock available?

Authorised distributors including element14, Farnell and Newark Electronics have stock available or on a lead time for 143-0085.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 143-0085 often in real-time on the comparison pages.

What if I can't find stock of 143-0085?

You can fill out our help required form which you can use to request a quote for 143-0085 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay