Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Mating Tab Thickness | .031in, .8mm |
---|---|
Interface Plating | Tin (Sn) |
Terminal & Splice Type | Tab |
Mating Tab Width | 2.8mm, .11in |
Contact Termination Area Plating Material | Tin (Sn) |
Crimp Type | F-Crimp |
Wire Size Search | 17AWG, 20AWG, .85mm², .75mm², .4mm², 18AWG, .5mm², .6mm², 22AWG, 21AWG, .35mm², 1mm², 19AWG |
Wire Size | 22 – 17AWG, .35 – 1mm² |
Tab Length | 1.05in, 26.6mm |
Wire Insulation Diameter | .047 – .082in, 1.2 – 2.1mm |
Terminal Transmits | 0 – 24 A (Low Power) |
Customer Preferred Contact | No |
Packaging Quantity | 6000 |
Packaging Method | Reel |
Sealable | No |
Wire Type | Copper |
Termination Method | Crimp |
Contact PIN Crimp ST Cable Mount Strip | Avnet America |
Where can I find additional details, specifications and documents for a 142754-1?
Additional datasheets, footprints and schematics for 142754-1 are listed on our Part Details page. You can also find images and similar parts to 142754-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 142754-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 142754-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 142754-1 fall under?
The 142754-1 is listed under Terminals & Splices > Automotive, Truck, Bus, & Off-Road Terminals.
Can I view similar or alternative parts?
You can view similar parts to 142754-1 when available in the Automotive, Truck, Bus, & Off-Road Terminals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 142754-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 142754-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 142754-1 have stock available?
Authorised distributors including Avnet America, Boersig, Farnell and Avnet Abacus have stock available or on a lead time for 142754-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 142754-1 often in real-time on the comparison pages.
What if I can't find stock of 142754-1?
You can fill out our help required form which you can use to request a quote for 142754-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.