Status: | Unknown |
---|---|
Series: | 1427 Series |
RoHS: | Unknown |
Prices starting from US$3.20
Blade Length | 180mm |
---|---|
Scissor Type | Paper Cutting |
Product Range | 1427 Series |
Tool Body Material | Stainless Steel |
SCISSORS, COMFORT, SCOTCH, 18CM | element14 |
Scotch MultiPurpose Scissors 1427, 36/1 | 3M 1427 | RS Americas |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Adafruit HT16K33 Adafruit 16x8 LED Matrix Driver Backpack I²C 5V | Distrelec |
Adafruit 16X8 Led Matrix Driver Backpack - Ht16K33 Breakout |Adafruit 1427 | Newark Electronics |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Where can I find additional details, specifications and documents for a 1427?
Additional datasheets, footprints and schematics for 1427 are listed on our Part Details page. You can also find images and similar parts to 1427 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1427 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1427 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1427 fall under?
The 1427 is listed under Tools & Production Supplies > Tools - Hand & Workholding > Scissors.
Can I view similar or alternative parts?
You can view similar parts to 1427 when available in the Scissors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1427 you can contact the distributor directly for product support, shipping queries etc.
Is the 1427 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1427 have stock available?
Authorised distributors including element14, Farnell, RS Americas, Distrelec and Transfer Multisort Elektronik have stock available or on a lead time for 1427.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1427 often in real-time on the comparison pages.
What if I can't find stock of 1427?
You can fill out our help required form which you can use to request a quote for 1427 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.