Status: | Unknown |
---|---|
Series: | 1426 Series |
RoHS: | Unknown |
Prices starting from US$6.20
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$73.75
|
1
in stock
|
Buy Now | |
Newark Electronics
from US$70.90
|
16
in stock
|
Buy Now | |
Powell Electronics
from US$6.20
|
10
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$62.13
|
1
in stock
|
Buy Now | |
RS
from US$79.57
|
-
|
Buy Now | |
RS Americas
from US$8.85
|
-
|
Buy Now | |
Distrelec
from US$64.47
|
-
|
Buy Now |
Enclosure Type | Instrument |
---|---|
Enclosure Material | Steel |
External Height - Metric | 101.6mm |
External Width - Metric | 302.41mm |
External Depth - Metric | 254mm |
IP Rating | IP32 |
Body Colour | Black Blue |
NEMA Rating | - |
External Height - Imperial | 4" |
External Width - Imperial | 11.906" |
External Depth - Imperial | 10" |
Product Range | 1426 Series |
No. of Switch Holes | - |
SVHC | No SVHC (15-Jan-2019) |
Depth - Imperial | 10" |
Depth - Metric | 254mm |
Height - Imperial | 4" |
Height - Metric | 101.6mm |
Length / Width - Imperial | 12" |
Length / Width - Metric | 304.8mm |
Enclosure, Instrument, Steel, Blk/Blue | Newark Electronics |
Enclosure: with panel | Transfer Multisort Elektronik |
ENCLOSURE, INSTRUMENT, STEEL, BLK/BLUE | Farnell |
Metal Instrument Case | RS |
enclosure-20 gauge steel blue with black front panel, Rear panel&bottom is vented | Hammond Manufacturing 1426W-B | RS Americas |
Hammond Metal Instrument Case 1426 304.8x254x102mm Steel Blue | Distrelec |
Where can I find additional details, specifications and documents for a 1426W-B?
Additional datasheets, footprints and schematics for 1426W-B are listed on our Part Details page. You can also find images and similar parts to 1426W-B on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1426W-B on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1426W-B price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1426W-B fall under?
The 1426W-B is listed under Hammond Manufacturing Parts.
Can I view similar or alternative parts?
You can view similar parts to 1426W-B when available in the Hammond Manufacturing Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1426W-B you can contact the distributor directly for product support, shipping queries etc.
Is the 1426W-B RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1426W-B have stock available?
Authorised distributors including Newark Electronics, Powell Electronics, Transfer Multisort Elektronik, Farnell and RS have stock available or on a lead time for 1426W-B.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1426W-B often in real-time on the comparison pages.
What if I can't find stock of 1426W-B?
You can fill out our help required form which you can use to request a quote for 1426W-B from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.