Status: | Unknown |
---|---|
Series: | 1426 Series |
RoHS: | Unknown |
Enclosure Type | Instrument |
---|---|
Enclosure Material | Steel |
External Height - Metric | 140mm |
External Width - Metric | 279mm |
External Depth - Metric | 297mm |
IP Rating | IP32 |
Body Colour | Black White |
NEMA Rating | - |
External Height - Imperial | 5.5" |
External Width - Imperial | 11" |
External Depth - Imperial | 11.7" |
Product Range | 1426 Series |
No. of Switch Holes | - |
SVHC | No SVHC (15-Jan-2019) |
Depth - Imperial | 11.8" |
Depth - Metric | 298.5mm |
Height - Imperial | 5.5" |
Height - Metric | 139.7mm |
Length / Width - Imperial | 11" |
Length / Width - Metric | 279.4mm |
Enclosure, Instrument, Steel, White | Newark Electronics |
ENCLOSURE, INSTRUMENT, STEEL, WHITE/BLK | Farnell |
Enclosure, Cabinet, Desktop, Steel, Off White,11.7x11x5.5 In, Vented,1426 Series | Hammond Manufacturing 1426Q | RS Americas |
Metal Instrument Case | RS |
Where can I find additional details, specifications and documents for a 1426Q?
Additional datasheets, footprints and schematics for 1426Q are listed on our Part Details page. You can also find images and similar parts to 1426Q on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1426Q on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1426Q price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1426Q fall under?
The 1426Q is listed under Hammond Manufacturing Parts.
Can I view similar or alternative parts?
You can view similar parts to 1426Q when available in the Hammond Manufacturing Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1426Q you can contact the distributor directly for product support, shipping queries etc.
Is the 1426Q RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1426Q have stock available?
Authorised distributors including Newark Electronics, Powell Electronics, Farnell, RS Americas and RS have stock available or on a lead time for 1426Q.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1426Q often in real-time on the comparison pages.
What if I can't find stock of 1426Q?
You can fill out our help required form which you can use to request a quote for 1426Q from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.