142.6185.5402 Fuses & Circuit Protection by Littelfuse

BLADE FUSE FAST ACTING 40A 58V

Status: Unknown
Series: ATO TAC Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$1.58

Distributor Stock
Logo for Newark
Newark
-
No stock
Buy Now
Logo for element14
element14
from US$1.58
-
Buy Now

Specifications

Blow Characteristic Fast Acting
Fuse Current 40A
Voltage Rating V DC 58V
Auto Blade Fuse Size 19mm x 5mm x 19.7mm
Product Range ATO TAC Series

Alternative Descriptions

Blade Fuse, Fast Acting, 40A, 58V | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 142.6185.5402?

Additional datasheets, footprints and schematics for 142.6185.5402 are listed on our Part Details page. You can also find images and similar parts to 142.6185.5402 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 142.6185.5402 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 142.6185.5402 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 142.6185.5402 fall under?

The 142.6185.5402 is listed under Electronic & Electrical Components > Fuses & Circuit Protection > Fuses & Fuse Accessories.

Can I view similar or alternative parts?

You can view similar parts to 142.6185.5402 when available in the Fuses & Fuse Accessories range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 142.6185.5402 you can contact the distributor directly for product support, shipping queries etc.

Is the 142.6185.5402 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 142.6185.5402 have stock available?

Authorised distributors including element14 and Newark Electronics have stock available or on a lead time for 142.6185.5402.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 142.6185.5402 often in real-time on the comparison pages.

What if I can't find stock of 142.6185.5402?

You can fill out our help required form which you can use to request a quote for 142.6185.5402 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay