Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$43.27
For Use With | RCHS and REFK Series racks |
---|---|
Carrying Capacity | 800lb |
Wheel Diameter | 2" |
Product Range | - |
Pack Quantity | 4 |
Caster, 800Lb, 2In, Ball Bearing | Newark Electronics |
CASTER, 800LB, 2IN, BALL BEARING | element14 |
Caster Set, Rack, 2 in., Medium, 2.125 in. x 15/16 in., Ball, Grey, 1425 Series | Hammond Manufacturing 1425PHD | RS Americas |
Cabinet Caster Set, 2 in. Dia | Carlton-Bates |
Where can I find additional details, specifications and documents for a 1425PHD?
Additional datasheets, footprints and schematics for 1425PHD are listed on our Part Details page. You can also find images and similar parts to 1425PHD on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1425PHD on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1425PHD price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1425PHD fall under?
The 1425PHD is listed under Tools & Maintenance > Ironmongery Screws & Fittings > Ironmongery & Hardware.
Can I view similar or alternative parts?
You can view similar parts to 1425PHD when available in the Ironmongery & Hardware range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1425PHD you can contact the distributor directly for product support, shipping queries etc.
Is the 1425PHD RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1425PHD have stock available?
Authorised distributors including Powell Electronics, Newark Electronics, element14, Farnell and RS Americas have stock available or on a lead time for 1425PHD.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1425PHD often in real-time on the comparison pages.
What if I can't find stock of 1425PHD?
You can fill out our help required form which you can use to request a quote for 1425PHD from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.