Status: | Unknown |
---|---|
Series: | BF1 Series |
RoHS: | Unknown |
Prices starting from US$2.02
Blow Characteristic | Slow Blow |
---|---|
Fuse Current | 100A |
Voltage Rating VDC | 58V |
Product Range | BF1 Series |
Bolt-On Fuse, 100A, 58V | Newark Electronics |
AUTOMOTIVE FUSE, SLOW BLOW, 100A, 58VDC | element14 |
BF1 100A 58V Blue 42x12 LUG UL | Rutronik |
BF1 Series 58 V 100 A 41.6 x 12 mm Blue High Current Automotive Fuse | Future Electronics |
Fuse, BF1 Series, Automotive, Slow Blow, Bolt Mount, 58VDC, 100A, Blue | Littelfuse 142.5631.6102 | RS Americas |
100 AMP 58VDC | TTI Europe |
Where can I find additional details, specifications and documents for a 142.5631.6102?
Additional datasheets, footprints and schematics for 142.5631.6102 are listed on our Part Details page. You can also find images and similar parts to 142.5631.6102 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 142.5631.6102 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 142.5631.6102 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 142.5631.6102 fall under?
The 142.5631.6102 is listed under Electronic & Electrical Components > Fuses & Circuit Protection > Fuses & Fuse Accessories.
Can I view similar or alternative parts?
You can view similar parts to 142.5631.6102 when available in the Fuses & Fuse Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 142.5631.6102 you can contact the distributor directly for product support, shipping queries etc.
Is the 142.5631.6102 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 142.5631.6102 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Rutronik and Future Electronics have stock available or on a lead time for 142.5631.6102.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 142.5631.6102 often in real-time on the comparison pages.
What if I can't find stock of 142.5631.6102?
You can fill out our help required form which you can use to request a quote for 142.5631.6102 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.