Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$4.55
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$8.02
|
137
in stock
|
Buy Now | |
Newark Electronics
from US$12.36
|
9,300
in stock
|
Buy Now | |
Avnet America
from US$6.77
|
9,300
in stock
|
Buy Now | |
element14
from US$8.01
|
137
in stock
|
Buy Now | |
Heilind Electronics
from US$8.17
|
75
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$8.17
|
25
in stock
|
Buy Now | |
RS Americas
from US$7.11
|
-
|
Buy Now | |
Richardson RFPD
from US$4.55
|
-
|
Buy Now |
Connector Type | SMA RP Coaxial |
---|---|
Connector Body Style | Straight Jack |
Coaxial Termination | Edge |
Impedance | 50ohm |
Coaxial Cable Types | RG58 RG142 RG316 LMR 100 LMR 195 LMR 200 LMR 240 |
Contact Material | Beryllium Copper |
Contact Plating | Gold Plated Contacts |
Frequency Max | 18GHz |
Connector Mounting | PCB Mount |
Product Range | - |
SVHC | No SVHC (12-Jan-2017) |
Sma Jack Assembly, End Launch, Reverse Polarity Rohs Compliant: Yes |Johnson Cinch Connectivity 142-4701-801 | Newark Electronics |
RF COAXIAL, SMA RP, STRAIGHT JACK, 50OHM | element14 |
RF COAXIAL BOARD MOUNT CONNECTOR | Richardson RFPD |
Where can I find additional details, specifications and documents for a 142-4701-801?
Additional datasheets, footprints and schematics for 142-4701-801 are listed on our Part Details page. You can also find images and similar parts to 142-4701-801 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 142-4701-801 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 142-4701-801 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 142-4701-801 fall under?
The 142-4701-801 is listed under Cable Leads & Connectors > Connectors > RF / Coaxial Connectors & Accessories.
Can I view similar or alternative parts?
You can view similar parts to 142-4701-801 when available in the RF / Coaxial Connectors & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 142-4701-801 you can contact the distributor directly for product support, shipping queries etc.
Is the 142-4701-801 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 142-4701-801 have stock available?
Authorised distributors including Newark Electronics, Avnet America, element14, Farnell and Heilind Electronics have stock available or on a lead time for 142-4701-801.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 142-4701-801 often in real-time on the comparison pages.
What if I can't find stock of 142-4701-801?
You can fill out our help required form which you can use to request a quote for 142-4701-801 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.