Status: | Unknown |
---|---|
Series: | M12 Push-In |
RoHS: | Unknown |
Product Range | M12 Push-In |
---|---|
Sensor Connector Size | M12 |
Gender | Receptacle |
No. of Contacts | 5Contacts |
Sensor Contact Type | Push In Socket |
Sensor Connector Mounting | Straight Cable Mount |
IP / NEMA Rating | IP65 IP67 |
Connector Coding | A Coded |
Connector Body Material | Plastic Body |
Contact Material | Bronze |
Contact Plating | Gold |
Current Rating | 4A |
Voltage Rating | 60VDC |
SVHC | No SVHC (15-Jan-2019) |
Circular connector | RS Americas |
SENSOR CONNECTOR, M12, RCPT, 5POS, CABLE | element14 |
M12,5P,Socket,A-coded,Push-in | RS |
Sensor Connector, M12, Rcpt, 5Pos, Cable | Newark Electronics |
Circular Metric Connectors SACC-M12FS-5PL | Sager |
Where can I find additional details, specifications and documents for a 1424689?
Additional datasheets, footprints and schematics for 1424689 are listed on our Part Details page. You can also find images and similar parts to 1424689 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1424689 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1424689 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1424689 fall under?
The 1424689 is listed under Electronic & Electrical Components > Sensors & Transducers > Sensors.
Can I view similar or alternative parts?
You can view similar parts to 1424689 when available in the Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1424689 you can contact the distributor directly for product support, shipping queries etc.
Is the 1424689 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1424689 have stock available?
Authorised distributors including RS Americas, element14, Farnell, RS and Newark Electronics have stock available or on a lead time for 1424689.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1424689 often in real-time on the comparison pages.
What if I can't find stock of 1424689?
You can fill out our help required form which you can use to request a quote for 1424689 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.