Status: | Unknown |
---|---|
Series: | M12 Push-In |
RoHS: | Unknown |
Prices starting from US$16.07
Distributor | Stock | ||
---|---|---|---|
RS
from US$22.28
|
No stock
|
Buy Now | |
Distrelec
from US$22.37
|
117
in stock
|
Buy Now | |
RS Americas
from US$21.74
|
39
in stock
|
Buy Now | |
Carlton-Bates
from US$29.99
|
10
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$16.07
|
8
in stock
|
Buy Now | |
Newark Electronics
from US$28.57
|
-
|
Buy Now | |
element14
from US$23.27
|
-
|
Buy Now | |
TTI Europe
from US$21.97
|
-
|
Buy Now | |
Sager
from US$26.42
|
-
|
Buy Now | |
Farnell
from US$20.95
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now |
Product Range | M12 Push-In |
---|---|
Sensor Connector Size | M12 |
Gender | Receptacle |
No. of Contacts | 4Contacts |
Sensor Contact Type | Push In Socket |
Sensor Connector Mounting | Straight Cable Mount |
IP / NEMA Rating | IP65 IP67 |
Connector Coding | D Coded |
Connector Body Material | Zinc Body |
Contact Material | Bronze |
Contact Plating | Gold |
Current Rating | 4A |
Voltage Rating | 60VDC |
SVHC | No SVHC (15-Jan-2019) |
Phoenix Contact Sensor Connector, M12, Socket, Straight, Poles - 4, Push-In, Cable Mount | Distrelec |
Connector circular CONN PROFINET CAT5 4POS SKT M12 SACC-M12FSD-4PL SH PN | Phoenix Contact 1424683 | RS Americas |
Data Connector, 4 Position, Push Lock Spring, Silver Body | Carlton-Bates |
Plug | Transfer Multisort Elektronik |
M12,4P,Sh.Fem.SPEEDCON,A-cod,Push-in,PN | RS |
Sensor Connector, M12, Rcpt, 4Pos, Cable | Newark Electronics |
SENSOR CONNECTOR, M12, RCPT, 4POS, CABLE | element14 |
SACC-M12FSD-4PL SH PN | TTI Europe |
Circular Metric Connectors SACC-M12FSD-4PL SHPN | Sager |
Where can I find additional details, specifications and documents for a 1424683?
Additional datasheets, footprints and schematics for 1424683 are listed on our Part Details page. You can also find images and similar parts to 1424683 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1424683 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1424683 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1424683 fall under?
The 1424683 is listed under Electronic & Electrical Components > Sensors & Transducers > Sensors.
Can I view similar or alternative parts?
You can view similar parts to 1424683 when available in the Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1424683 you can contact the distributor directly for product support, shipping queries etc.
Is the 1424683 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1424683 have stock available?
Authorised distributors including Distrelec, RS Americas, Carlton-Bates, Transfer Multisort Elektronik and RS have stock available or on a lead time for 1424683.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1424683 often in real-time on the comparison pages.
What if I can't find stock of 1424683?
You can fill out our help required form which you can use to request a quote for 1424683 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.