Status: | Unknown |
---|---|
Series: | M12 Push-In |
RoHS: | Unknown |
Prices starting from US$25.04
Product Range | M12 Push-In |
---|---|
Sensor Connector Size | M12 |
Gender | Plug |
No. of Contacts | 5Contacts |
Sensor Contact Type | Push In Pin |
Sensor Connector Mounting | Right Angle Cable Mount |
IP / NEMA Rating | IP65 IP67 |
Connector Coding | A Coded |
Connector Body Material | Zinc Body |
Contact Material | Bronze |
Contact Plating | Gold |
Current Rating | 4A |
Voltage Rating | 60VDC |
SVHC | No SVHC (15-Jan-2019) |
M12,5P,RA Sh.Plug,SP-CON,A-cod,Pushin,DN | RS |
Sensor Conn, M12, R/A, Plug, 5Pos, Cable | Newark Electronics |
Connector | RS Americas |
SENSOR CONN, M12, R/A, PLUG, 5POS, CABLE | element14 |
SACC-M12MR-5PL SH DN | TTI Europe |
Circular Metric Connectors SACC-M12MR-5PL SH DN | Sager |
Where can I find additional details, specifications and documents for a 1424671?
Additional datasheets, footprints and schematics for 1424671 are listed on our Part Details page. You can also find images and similar parts to 1424671 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1424671 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1424671 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1424671 fall under?
The 1424671 is listed under Electronic & Electrical Components > Sensors & Transducers > Sensors.
Can I view similar or alternative parts?
You can view similar parts to 1424671 when available in the Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1424671 you can contact the distributor directly for product support, shipping queries etc.
Is the 1424671 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1424671 have stock available?
Authorised distributors including RS, Newark Electronics, RS Americas, element14 and TTI Europe have stock available or on a lead time for 1424671.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1424671 often in real-time on the comparison pages.
What if I can't find stock of 1424671?
You can fill out our help required form which you can use to request a quote for 1424671 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.