Status: | Unknown |
---|---|
Series: | M12 Push-In |
RoHS: | Unknown |
Prices starting from US$8.13
Distributor | Stock | ||
---|---|---|---|
RS
from US$11.95
|
No stock
|
Buy Now | |
element14
from US$11.77
|
77
in stock
|
Buy Now | |
Farnell
from US$11.46
|
77
in stock
|
Buy Now | |
Carlton-Bates
from US$15.40
|
50
in stock
|
Buy Now | |
Newark Electronics
from US$14.46
|
14
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$8.13
|
10
in stock
|
Buy Now | |
Distrelec
from US$11.16
|
2
in stock
|
Buy Now | |
RS Americas
from US$10.91
|
-
|
Buy Now | |
Sager
from US$13.09
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now |
Product Range | M12 Push-In |
---|---|
Sensor Connector Size | M12 |
Gender | Plug |
No. of Contacts | 4Contacts |
Sensor Contact Type | Push In Pin |
Sensor Connector Mounting | Straight Cable Mount |
IP / NEMA Rating | IP65 IP67 |
Connector Coding | A Coded |
Connector Body Material | Nylon 6.6 (Polyamide 6.6) Body |
Contact Material | Bronze |
Contact Plating | Gold |
Current Rating | 4A |
Voltage Rating | 250V |
SVHC | No SVHC (15-Jan-2019) |
SENSOR CONNECTOR, M12, PLUG, 4POS, CABLE | element14 |
Male Connector, Straight, 250 VAC/DC, 4 A | Carlton-Bates |
Sensor Connector, M12, Plug, 4Pos, Cable | Newark Electronics |
Plug | Transfer Multisort Elektronik |
Phoenix Contact Circular Connector, M12, Plug, Straight, Poles - 4, Push-In, Cable Mount | Distrelec |
M12,4P,Plug,SPEEDCON,A-coded,Push-in | RS |
Circular M12 Plug, A Code, 4 Position, Push In, 4A, IP65, IP67, SPEEDCON Series | Phoenix Contact 1424657 | RS Americas |
Circular Metric Connectors SACC-M12MS-4PL M | Sager |
SACC-M12MS-4PL M | Boersig |
Where can I find additional details, specifications and documents for a 1424657?
Additional datasheets, footprints and schematics for 1424657 are listed on our Part Details page. You can also find images and similar parts to 1424657 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1424657 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1424657 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1424657 fall under?
The 1424657 is listed under Electronic & Electrical Components > Sensors & Transducers > Sensors.
Can I view similar or alternative parts?
You can view similar parts to 1424657 when available in the Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1424657 you can contact the distributor directly for product support, shipping queries etc.
Is the 1424657 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1424657 have stock available?
Authorised distributors including element14, Farnell, Carlton-Bates, Newark Electronics and Transfer Multisort Elektronik have stock available or on a lead time for 1424657.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1424657 often in real-time on the comparison pages.
What if I can't find stock of 1424657?
You can fill out our help required form which you can use to request a quote for 1424657 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.