Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Connector Type | SMA RP Coaxial |
---|---|
Connector Body Style | Right Angle Plug |
Coaxial Termination | Solder |
Impedance | 50ohm |
Coaxial Cable Types | RG161, RG174, RG188, RG316 |
Frequency Max | 12.4GHz |
RoHS Compliant | Yes |
Rf/Coaxial, Sma Rp Plug, R/A 50 Ohm Crimp | Newark Electronics |
RF COAXIAL CABLE MOUNT CONNECTOR | Richardson RFPD |
Where can I find additional details, specifications and documents for a 142-4403-101?
Additional datasheets, footprints and schematics for 142-4403-101 are listed on our Part Details page. You can also find images and similar parts to 142-4403-101 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 142-4403-101 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 142-4403-101 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 142-4403-101 fall under?
The 142-4403-101 is listed under Connectors > RF / Coaxial Connectors & Accessories > RF Connectors.
Can I view similar or alternative parts?
You can view similar parts to 142-4403-101 when available in the RF Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 142-4403-101 you can contact the distributor directly for product support, shipping queries etc.
Is the 142-4403-101 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 142-4403-101 have stock available?
Authorised distributors including Newark Electronics, Avnet America, RS Americas, element14 and Richardson RFPD have stock available or on a lead time for 142-4403-101.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 142-4403-101 often in real-time on the comparison pages.
What if I can't find stock of 142-4403-101?
You can fill out our help required form which you can use to request a quote for 142-4403-101 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.