Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$19.92
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$19.92
|
53
in stock
|
Buy Now | |
TTI Europe
from US$22.10
|
1,180
in stock
|
Buy Now | |
Newark Electronics
from US$21.64
|
53
in stock
|
Buy Now | |
element14
from US$40.49
|
53
in stock
|
Buy Now | |
RS Americas
from US$41.94
|
40
in stock
|
Buy Now | |
Sager
from US$45.64
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now |
Product Range | - |
---|---|
No. of Contacts | 8Contacts |
Contact Gender | Socket |
Contact Termination Type | Solder |
Contact Plating | - |
For Use With | Phoenix M12 Sensor Housings |
Insert Arrangement | - |
Connector Shell Size | - |
Contact Material | - |
SVHC | Lead (15-Jan-2019) |
SACC-CI-M12FSX-8CON-L90 | TTI Europe |
Circular Insert, Rcpt, 8Pos, Solder | Newark Electronics |
CIRCULAR INSERT, RCPT, 8POS, SOLDER | element14 |
Flush-Type Connector, Contact Carrier, CAT6A, 8 Position, Rear Mounting, Solder | Phoenix Contact 1424180 | RS Americas |
Circular Metric Connectors SACC-CI-M12FSX 8CON-L90 | Sager |
Where can I find additional details, specifications and documents for a 1424180?
Additional datasheets, footprints and schematics for 1424180 are listed on our Part Details page. You can also find images and similar parts to 1424180 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1424180 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1424180 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1424180 fall under?
The 1424180 is listed under Cable Leads & Connectors > Connectors > Circular Multipole Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1424180 when available in the Circular Multipole Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1424180 you can contact the distributor directly for product support, shipping queries etc.
Is the 1424180 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1424180 have stock available?
Authorised distributors including TTI Europe, Newark Electronics, element14, Farnell and RS Americas have stock available or on a lead time for 1424180.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1424180 often in real-time on the comparison pages.
What if I can't find stock of 1424180?
You can fill out our help required form which you can use to request a quote for 1424180 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.