1423986-8 Relays by TE Connectivity

POWER RELAY, SPDT, 15A, 250VAC, PANEL

Status: Unknown
Series: S89R Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Distributor Stock
Logo for Newark
Newark
-
No stock
Buy Now
Logo for Sager
Sager
-
-
Buy Now

Specifications

Contact Configuration SPDT
Coil Voltage 12VDC
Contact Current 15A
Product Range S89R Series
Relay Mounting Panel
Coil Type Latching Single Coil
Contact Voltage VAC 250V

Alternative Descriptions

Power Relay, Spdt, 15A, 250Vac, Panel | Newark Electronics
Industrial Relays SPDT 15A .187 QC 12V | Sager


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 1423986-8?

Additional datasheets, footprints and schematics for 1423986-8 are listed on our Part Details page. You can also find images and similar parts to 1423986-8 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 1423986-8 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1423986-8 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 1423986-8 fall under?

The 1423986-8 is listed under Switches & Relays > Relays > Power Relays.

Can I view similar or alternative parts?

You can view similar parts to 1423986-8 when available in the Power Relays range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 1423986-8 you can contact the distributor directly for product support, shipping queries etc.

Is the 1423986-8 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 1423986-8 have stock available?

Authorised distributors including Newark Electronics and Sager have stock available or on a lead time for 1423986-8.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 1423986-8 often in real-time on the comparison pages.

What if I can't find stock of 1423986-8?

You can fill out our help required form which you can use to request a quote for 1423986-8 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay