Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 1423675-7 |
Prices starting from US$1.71
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$2.39
|
30,640
in stock
|
Buy Now | |
Newark Electronics
from US$3.57
|
30,640
in stock
|
Buy Now | |
Chip One Stop
from US$2.31
|
30,640
in stock
|
Buy Now | |
element14
from US$3.12
|
1,689
in stock
|
Buy Now | |
Heilind Electronics
from US$2.41
|
1,558
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$2.41
|
519
in stock
|
Buy Now | |
Future Electronics
from US$1.81
|
-
|
Buy Now | |
Avnet America
from US$1.71
|
-
|
Buy Now | |
TTI Europe
from US$1.72
|
-
|
Buy Now | |
Sager
from US$1.80
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Button Color | White with Red Rate Marking (Vertical) |
---|---|
Circuit Function | Series Trip |
Earthing Switch | Without |
Panel Cutout | .48 x .433in |
Pole Configuration | 1 |
Trip Time at 200% | 4 – 40seconds |
Interrupt Capacity | 1000A @ 250VAC/50VDC |
Voltage Rating AC | 250VAC |
Current Rating | 10A |
Mounting Type | Panel Mount |
Mounting Hardware Packaging | Assembled to Bushing |
Mounting Options | Knurled Nut/Hex Nut |
Mounting Bushing | 10.8 x 12.6mm Long, Metal |
Actuator Type | Push to Reset |
Product Type | Circuit Breaker |
Circuit Breaker Type | Thermal |
Illuminated | No |
Illumination Type | No Light |
Termination Type | 6.35 [.25] Straight Quick Connect Tab |
Circuit Breakers 10A Push To Reset Rohs Compliant: Yes |Potter&brumfield Te Connectivity 1423675-7 | Newark Electronics |
TE Connectivity - AMP Circuit Breaker W57-XB7A4A10-10 | Distrelec |
THERMAL CKT BREAKER, 1P, 10A/250V, PANEL | element14 |
CKT BRKR,THERMAL,250VAC,10A W57-XB7A4A10-10 | Heilind Electronics |
W57 Series 10 A 250 VAC 1 Pole Push to Reset Only Thermal Circuit Breaker | Future Electronics |
Circuit Breaker Thermal 1Pole 10A 250VAC | Avnet America |
W57-XB7A4A10-10 CIRCUIT BREAKR | TTI Europe |
Circuit Breakers 10A PUSH TO RESET | Sager |
Thermal Circuit Breaker 1Pole 10A 250VAC 50VDC Panel Mount | Avnet Abacus |
Where can I find additional details, specifications and documents for a 1423675-7?
Additional datasheets, footprints and schematics for 1423675-7 are listed on our Part Details page. You can also find images and similar parts to 1423675-7 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1423675-7 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1423675-7 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1423675-7 fall under?
The 1423675-7 is listed under Relays, Contactors & Switches > Circuit Breakers.
Can I view similar or alternative parts?
You can view similar parts to 1423675-7 when available in the Circuit Breakers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1423675-7 you can contact the distributor directly for product support, shipping queries etc.
Is the 1423675-7 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1423675-7 have stock available?
Authorised distributors including Newark Electronics, Chip One Stop, Distrelec, element14 and Heilind Electronics have stock available or on a lead time for 1423675-7.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1423675-7 often in real-time on the comparison pages.
What if I can't find stock of 1423675-7?
You can fill out our help required form which you can use to request a quote for 1423675-7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.