Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 1423674-3 |
Prices starting from US$2.34
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$2.46
|
No stock
|
Buy Now | |
Newark Electronics
from US$2.87
|
1,151
in stock
|
Buy Now | |
Rapid Electronics
from US$2.89
|
1,151
in stock
|
Buy Now | |
Chip One Stop
from US$2.51
|
1,151
in stock
|
Buy Now | |
Distrelec
from US$2.68
|
1,151
in stock
|
Buy Now | |
Future Electronics
from US$3.18
|
-
|
Buy Now | |
Avnet America
from US$2.34
|
-
|
Buy Now | |
Sager
from US$2.52
|
-
|
Buy Now |
Button Color | White with Red Rate Marking (Vertical) |
---|---|
Circuit Function | Series Trip |
Panel Cutout | .441 x .394in, 11.2 x 10.01mm |
Earthing Switch | Without |
Pole Configuration | 1 |
Trip Time at 200% | 5 – 30seconds |
Interrupt Capacity | 1000A @ 250VAC/50VDC |
Voltage Rating AC | 250VAC |
Current Rating | 6A |
Mounting Bushing | 9.8 x 12.6mm Long, Metal |
Mounting Options | Knurled Nut/Hex Nut |
Mounting Hardware Packaging | Assembled to Bushing |
Mounting Type | Panel Mount |
Product Type | Circuit Breaker |
Circuit Breaker Type | Thermal |
Illuminated | No |
Illumination Type | No Light |
Actuator Type | Push to Reset |
Termination Type | 6.35 [.25] Straight Quick Connect Tab |
Circuit Breakers Cktbkr,therm,pb |Amp Te Connectivity 1423674-3 | Newark Electronics |
Circuit Breakers CKTBKR THERM PB | Rapid Electronics |
TE Connectivity - AMP Circuit Breaker W54-XB1A4A10-6 | Distrelec |
THERMAL CIRCUIT BREAKERS | Farnell |
Thermal Circuit Breaker 250V 6A | Future Electronics |
Thermal Circuit Breaker Push-to-Reset Series Trip 1 Pole 6A 250VAC 1000A Interrupt Capacity Quick Connect Panel Mount | Avnet America |
Circuit Breakers CKTBKR,THERM,PB | Sager |
Where can I find additional details, specifications and documents for a 1423674-3?
Additional datasheets, footprints and schematics for 1423674-3 are listed on our Part Details page. You can also find images and similar parts to 1423674-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1423674-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1423674-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1423674-3 fall under?
The 1423674-3 is listed under Relays, Contactors & Switches > Circuit Breakers.
Can I view similar or alternative parts?
You can view similar parts to 1423674-3 when available in the Circuit Breakers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1423674-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 1423674-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1423674-3 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 1423674-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1423674-3 often in real-time on the comparison pages.
What if I can't find stock of 1423674-3?
You can fill out our help required form which you can use to request a quote for 1423674-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.