Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
1423342-1,
KU1P-11D15-12 |
Prices starting from US$26.02
Product Weight | 2.988oz, 85g |
---|---|
Contact Arrangement | 2 Form C (CO) |
Contact Current Class | 16A, 5 – 10A |
Contact Number of Poles | 2 |
Terminal Type | Solder, Quick Connect |
Contact Current Rating (Max) | 10A |
Contact Material | AgCdO |
Product Length | 38.9mm, 1.55in |
Height Class (Mechanical) | 40 – 50mm |
Product Width | 1.405in, 35.7mm |
Width Class (Mechanical) | 30 – 40mm |
Product Height | 1.905in, 48.4mm |
Length Class (Mechanical) | 35 – 40mm |
Insulation Clearance Between Contact & Coil | .315in |
Insulation Initial Dielectric Between Contacts & Coil | 2200Vrms, 2200V |
Coil Power Rating DC | 1200mW |
Contact Limiting Short-Time Current | 10A |
Contact Limiting Continuous Current | 10A |
Coil Power Rating Class | 1000 – 1500mW |
Actuating System | DC |
Contact Switching Load (Min) | 300mA @ 12V |
Coil Special Features | UL Coil Insulation Class B |
Coil Resistance | 120Ω |
Insulation Initial Resistance | 100MΩ |
Contact Limiting Making Current | 10A |
Insulation Initial Dielectric Between Open Contacts | 1200Vrms |
Contact Limiting Breaking Current | 10A |
Insulation Initial Dielectric Between Coil & Contact Class | 1500 – 2500V |
Coil Magnetic System | Monostable, DC |
Insulation Initial Dielectric Between Adjacent Contacts | 2200Vrms |
Contact Voltage Rating | 240VAC |
Coil Voltage Rating | 12VDC |
Relay Mounting Type | Socket |
実装方法 | Tray |
Packaging Method | Tray |
Power Relay Type | Industrial Panel Plug-In |
Environmental Ambient Temperature (Max) | 95°C, 204°F |
Operating Temperature Range | -45 – 95°C |
Environmental Ambient Temperature Class | 85 – 105°C |
Environmental Category of Protection | RTI |
Industrial Relays 2FormC DPDT 12 V 10A | Rapid Electronics |
TE Connectivity KUIP-11D15-12 RELAY GENPUR QC General Pu | Distrelec |
POWER RELAY, DPDT, 10A, 12VDC, SOCKET | Farnell |
Kuip-11D15-12=Relay,genpur,qc |Amp Te Connectivity 1423342-1 | Newark Electronics |
General Purpose Relays KUIP-11D15-12=RELAY,GENPUR,QC | Sager |
Where can I find additional details, specifications and documents for a 1423342-1?
Additional datasheets, footprints and schematics for 1423342-1 are listed on our Part Details page. You can also find images and similar parts to 1423342-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1423342-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1423342-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1423342-1 fall under?
The 1423342-1 is listed under Relays, Contactors & Switches > Relays > Power Relays.
Can I view similar or alternative parts?
You can view similar parts to 1423342-1 when available in the Power Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1423342-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1423342-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1423342-1 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Distrelec, Farnell and Avnet America have stock available or on a lead time for 1423342-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1423342-1 often in real-time on the comparison pages.
What if I can't find stock of 1423342-1?
You can fill out our help required form which you can use to request a quote for 1423342-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.