Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 1423318-2 |
Product Weight | 306g, 10.794oz |
---|---|
Contact Current Class | 5 – 10A, 16A |
Contact Current Rating (Max) | 10A |
Terminal Type | Plug-In |
Contact Arrangement | 2 Form C (CO) |
Contact Material | AgCdO |
Contact Number of Poles | 2 |
Product Length | 61.1mm, 2.406in |
Product Width | 1.779in, 45.2mm |
Width Class (Mechanical) | 40mm |
Product Height | 90.4mm, 3.559in |
Insulation Initial Dielectric Between Contacts & Coil | 1000Vrms, 1000V |
Coil Resistance | 850Ω |
Contact Limiting Short-Time Current | 10A |
Contact Limiting Continuous Current | 10A |
Coil Special Features | Mechanically Latching |
Contact Switching Load (Min) | 300mA @ 12V |
Insulation Initial Dielectric Between Coil & Contact Class | 500 – 1000V |
Insulation Initial Resistance | 100MΩ |
Contact Limiting Making Current | 10A |
Coil Voltage Rating | 48VDC |
Actuating System | DC |
Insulation Initial Dielectric Between Adjacent Contacts | 1000Vrms |
Insulation Initial Dielectric Between Open Contacts | 500Vrms |
Contact Limiting Breaking Current | 10A |
Contact Voltage Rating | 120VAC |
Coil Magnetic System | Monostable, DC |
Coil Power Rating DC | 2710mW |
Relay Mounting Type | Socket |
実装方法 | Tray |
Packaging Method | Tray |
Power Relay Type | Industrial Panel Plug-In |
Environmental Ambient Temperature Class | 70 – 85°C |
Environmental Category of Protection | RTI |
Environmental Ambient Temperature (Max) | 185°F, 85°C |
Operating Temperature Range | -45 – 85°C |
GP DUAL COIL LATCHING RELAY,2 FORMC, 48VDC | TE Connectivity 1423318-2 | RS Americas |
Electromechanical Relay DPDT 10A 48VDC 850Ohm Socket | Avnet America |
General Purpose Relays RELAY LATCH DUAL 48VDC 10A DPDT | Sager |
Where can I find additional details, specifications and documents for a 1423318-2?
Additional datasheets, footprints and schematics for 1423318-2 are listed on our Part Details page. You can also find images and similar parts to 1423318-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1423318-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1423318-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1423318-2 fall under?
The 1423318-2 is listed under Relays, Contactors & Switches > Relays > Power Relays.
Can I view similar or alternative parts?
You can view similar parts to 1423318-2 when available in the Power Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1423318-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 1423318-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1423318-2 have stock available?
Authorised distributors including RS Americas, Avnet America and Sager have stock available or on a lead time for 1423318-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1423318-2 often in real-time on the comparison pages.
What if I can't find stock of 1423318-2?
You can fill out our help required form which you can use to request a quote for 1423318-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.