Status: | Unknown |
---|---|
Series: | 6000 Series |
RoHS: | Unknown |
Prices starting from US$230.35
Distributor | Stock | ||
---|---|---|---|
RS
from US$431.17
|
No stock
|
Buy Now | |
Rapid Electronics
from US$424.65
|
18
in stock
|
Buy Now | |
Newark Electronics
from US$724.15
|
11
in stock
|
Buy Now | |
Chip One Stop
from US$427.00
|
11
in stock
|
Buy Now | |
Distrelec
from US$296.25
|
7
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$230.35
|
1
in stock
|
Buy Now | |
Schukat Electronic
from US$231.80
|
1
in stock
|
Buy Now | |
RS Americas
from US$440.59
|
-
|
Buy Now | |
element14
from US$365.97
|
-
|
Buy Now | |
Farnell
from US$700.01
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
For Use With | Buccaneer 6000 Series 14232 Crimp Tool |
---|---|
Crimp Locator Applications | 2 & 3 Pole Crimp Contacts |
Product Range | 6000 Series |
SVHC | No SVHC (27-Jun-2018) |
Positioner for Crimp Tool 14025 For Use With 2 3 | Rapid Electronics |
16 Amp Crimp Contact Locator |Bulgin Limited 14232/2/SP | Newark Electronics |
Bulgin Limited Standard Circular Connector POSITIONER 2 & 3 POLE | Distrelec |
Tool: positioner | Transfer Multisort Elektronik |
Crimp Contact Locator 2/3-Pole | Schukat Electronic |
6000 series 16 amp crimp contact locator | RS |
Contact Positioner, for 2 and 3 Pole, Buccaneer 6000 Series | Bulgin 14232/2/SP | RS Americas |
CRIMP CONTACT LOCATOR, FOR 2 / 3 WAY | element14 |
CRIMP-POSITIONIERER FÃœR 2 UND 3 POLIGE STECKVERBIN | Boersig |
TOOL POSITIONER FOR 14232 | Avnet Abacus |
Where can I find additional details, specifications and documents for a 14232/2/SP?
Additional datasheets, footprints and schematics for 14232/2/SP are listed on our Part Details page. You can also find images and similar parts to 14232/2/SP on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 14232/2/SP on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 14232/2/SP price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 14232/2/SP fall under?
The 14232/2/SP is listed under Tools & Maintenance > Hand Tools > Crimp & Insertion Tools.
Can I view similar or alternative parts?
You can view similar parts to 14232/2/SP when available in the Crimp & Insertion Tools range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 14232/2/SP you can contact the distributor directly for product support, shipping queries etc.
Is the 14232/2/SP RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 14232/2/SP have stock available?
Authorised distributors including Rapid Electronics, Newark Electronics, Chip One Stop, Distrelec and Transfer Multisort Elektronik have stock available or on a lead time for 14232/2/SP.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 14232/2/SP often in real-time on the comparison pages.
What if I can't find stock of 14232/2/SP?
You can fill out our help required form which you can use to request a quote for 14232/2/SP from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.