Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Mating Tab Thickness | .025in, .64mm |
---|---|
Interface Plating | Tin (Sn) |
Mating Tab Width | 3mm, .118in |
Terminal & Splice Type | Tab |
Contact Termination Area Plating Material | Tin (Sn) |
Crimp Type | F-Crimp |
Tab Length | 27mm, 1.06in |
Wire Size | 17 – 12AWG, 1 – 3mm² |
Wire Size Search | 12AWG, 1.3mm², 2mm², 3mm², 17AWG, 1.5mm², 13AWG, 15AWG, 2.5mm², 1.25mm², 1mm², 14AWG, 16AWG |
Wire Insulation Diameter | .13in, 3.3mm |
Customer Preferred Contact | No |
Terminal Transmits | 0 – 24 A (Low Power) |
Packaging Quantity | 1000 |
Packaging Method | Box |
Wire Type | Copper |
Sealable | No |
Termination Method | Crimp |
Contact PIN Crimp ST Cable Mount Loose Piece | Avnet America |
Where can I find additional details, specifications and documents for a 142317-1?
Additional datasheets, footprints and schematics for 142317-1 are listed on our Part Details page. You can also find images and similar parts to 142317-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 142317-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 142317-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 142317-1 fall under?
The 142317-1 is listed under Terminals & Splices > Automotive, Truck, Bus, & Off-Road Terminals.
Can I view similar or alternative parts?
You can view similar parts to 142317-1 when available in the Automotive, Truck, Bus, & Off-Road Terminals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 142317-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 142317-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 142317-1 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell and Avnet America have stock available or on a lead time for 142317-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 142317-1 often in real-time on the comparison pages.
What if I can't find stock of 142317-1?
You can fill out our help required form which you can use to request a quote for 142317-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.