Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 1423167-7 |
Multiple Timing Ranges | With |
---|---|
Contact Arrangement | 2 Form C, DPDT, 2 C/O |
Contact Current Rating | 10A@120VACA |
Type of Control | Adjustable |
Delay Time | Multiple Ranges |
Dimensions (L x W x H) (Approximate) | 2.206 x 2.679 x 3.821in, 56 x 68 x 97mm |
Actuating System | AC/DC |
Mounting Type | DIN Rail |
Mode of Operation | Multiple Modes |
Repeatability (Max) | ±1% ±.01 seconds |
Product Type | Relay |
Magnetic Blow-Out Device | Without |
Product Category | Electromechanical Relays |
Relay Type | Time Delay |
Termination Type | Screw Terminals |
Operating Temperature Range | -30 – 65°C |
Time Delay & Timing Relays DPDT 10A DIN Rail | Rapid Electronics |
TE Connectivity - AMP Relay SSFR90X%3DUNIV TIMER | Distrelec |
SSFR90X= | Avnet America |
Where can I find additional details, specifications and documents for a 1423167-7?
Additional datasheets, footprints and schematics for 1423167-7 are listed on our Part Details page. You can also find images and similar parts to 1423167-7 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1423167-7 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1423167-7 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1423167-7 fall under?
The 1423167-7 is listed under Relays, Contactors & Switches > Relays > Time Delay Relays.
Can I view similar or alternative parts?
You can view similar parts to 1423167-7 when available in the Time Delay Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1423167-7 you can contact the distributor directly for product support, shipping queries etc.
Is the 1423167-7 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1423167-7 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Distrelec, Avnet America and Farnell have stock available or on a lead time for 1423167-7.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1423167-7 often in real-time on the comparison pages.
What if I can't find stock of 1423167-7?
You can fill out our help required form which you can use to request a quote for 1423167-7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.