Status: | Unknown |
---|---|
Series: | 7000 Series |
RoHS: | Unknown |
Prices starting from US$885.93
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$1,004.60
|
1
in stock
|
Buy Now | |
Newark Electronics
from US$1,118.49
|
1
in stock
|
Buy Now | |
Rapid Electronics
from US$1,259.83
|
1
in stock
|
Buy Now | |
Chip One Stop
from US$983.00
|
1
in stock
|
Buy Now | |
Farnell
from US$1,218.15
|
1
in stock
|
Buy Now | |
Avnet America
from US$924.95
|
-
|
Buy Now | |
RS Americas
from US$1,181.13
|
-
|
Buy Now | |
Sager
from US$885.93
|
-
|
Buy Now |
Contact Voltage VDC | - |
---|---|
Time Min | - |
Time Max | - |
Product Range | 7000 Series |
Contact Configuration | DPDT |
Contact Current | 10A |
Relay Mounting | Panel |
Contact Voltage VAC | 240V |
Relay Terminals | Screw |
Nom Input Voltage | - |
Timing Adjustment | Knob |
Approvals & Standards | CE CSA UL |
SVHC | No SVHC (27-Jun-2018) |
Time Delay&timing Relays Rly Nav Off 2P 440V |Amp Te Connectivity 1423163-1 | Newark Electronics |
Time Delay&Timing Relays RLY NAV OFF 2P 440V | Rapid Electronics |
TE Connectivity 7022L10AN RLY NAV OFF 2P 440V Time Delay | Distrelec |
TIME DELAY RELAY, DPDT, 10A, 240V, PANEL | Farnell |
Relay Time Delay DPDT Knob 10A 240VAC Screw Bracket Mount | Avnet America |
Relay, 7022L10An=NaV, Off, 2P, 440V | TE Connectivity 1423163-1 | RS Americas |
Time Delay & Timing Relays RLY NAV OFF 2P 440V | Sager |
Where can I find additional details, specifications and documents for a 1423163-1 .?
Additional datasheets, footprints and schematics for 1423163-1 . are listed on our Part Details page. You can also find images and similar parts to 1423163-1 . on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1423163-1 . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1423163-1 . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1423163-1 . fall under?
The 1423163-1 . is listed under TE Connectivity Parts.
Can I view similar or alternative parts?
You can view similar parts to 1423163-1 . when available in the TE Connectivity Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1423163-1 . you can contact the distributor directly for product support, shipping queries etc.
Is the 1423163-1 . RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1423163-1 . have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 1423163-1 ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1423163-1 . often in real-time on the comparison pages.
What if I can't find stock of 1423163-1 .?
You can fill out our help required form which you can use to request a quote for 1423163-1 . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.